Product Overview: SB007W03C-TB
The SB007W03C-TB from ON Semiconductor is a state-of-the-art Schottky Barrier Rectifier designed to deliver high efficiency and reliability in a wide range of applications. This component is well-suited for use in low voltage, high frequency inverters, free-wheeling, and polarity protection applications. Its unique design allows for a low forward voltage drop while providing superior thermal performance.
Key Features
- Low Power Loss: The SB007W03C-TB features a low forward voltage drop, which minimizes power loss and improves efficiency, making it ideal for power-sensitive applications.
- High Frequency Operation: With its ability to operate at high frequencies, this diode is perfect for use in switching power supplies and other applications that require fast switching times.
- Thermal Performance: The device's excellent thermal characteristics ensure that it operates effectively under varying temperature conditions, thereby extending its service life and reliability.
- Robust Package: Housed in a TO-220 package, the SB007W03C-TB offers robustness and ease of mounting, making it suitable for various industrial applications.
Applications
- DC/DC Converters
- Automotive Applications
- Power Supply Units (PSUs)
- LED Lighting
- Solar Inverters
- Consumer Electronics
ON Semiconductor's SB007W03C-TB is designed to meet the stringent requirements of modern electronic equipment. Its combination of low forward voltage, high frequency operation, and thermal efficiency makes it a versatile choice for engineers and designers looking to enhance the performance and longevity of their products.
Technical Specifications
| Parameter |
Value |
| Average Rectified Current |
7 A |
| Peak Reverse Voltage |
30 V |
| Forward Voltage Drop |
0.55 V at 7 A |
| Operating Temperature Range |
-55°C to +150°C |
With its robust design and superior performance characteristics, the SB007W03C-TB from ON Semiconductor is an excellent choice for designers seeking a reliable and efficient rectifier solution.