Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Function Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Interface Analog
Voltage - Supply 6V ~ 22V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications 110dB
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number SA572
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 663420-SA572NG
Ultra Librarian 3D Model Ultra Librarian SA572NG CAD Model

Description

The SA572NG from ON Semiconductor is a versatile and high-performance Compandor IC, designed to provide a comprehensive solution for dynamic range compression and expansion in audio systems. This integrated circuit is part of ON Semiconductor's renowned series of analog products, known for their reliability and efficiency in various applications.

Key Features

  • Dual Channel: The SA572NG is a dual-channel device, which means it can process two separate audio channels simultaneously, making it ideal for stereo audio applications.
  • Wide Dynamic Range: It offers an extensive dynamic range, ensuring that both soft and loud sounds are processed with high fidelity, preserving the audio quality across different listening environments.
  • Adjustable Parameters: With external adjustment capabilities, users can fine-tune the attack and release times, making it highly adaptable to specific audio processing needs.
  • Low Distortion: The device is engineered to maintain low distortion levels, ensuring that the audio signal remains as pure as possible throughout the compression or expansion process.
  • Low Noise: The SA572NG boasts a low noise floor, which is critical in maintaining the integrity of the audio signal, especially in professional audio applications.

Applications

The SA572NG is suitable for a range of applications, including but not limited to:

  • Professional audio equipment such as mixers and signal processors
  • Broadcast equipment, ensuring consistent audio levels across different programs and segments
  • Communications systems, for clear and intelligible transmission of voice signals
  • Noise reduction systems, helping to minimize background noise and enhance signal clarity

Product Specifications

The SA572NG is available in a 16-pin DIP (Dual In-line Package), making it compatible with a wide variety of standard PCB layouts. Its operating temperature range is from 0°C to +70°C, suitable for most environmental conditions encountered in consumer electronics. The device operates over a supply voltage range of ±4V to ±18V, providing flexibility in terms of power requirements for different system designs.

In summary, the ON Semiconductor SA572NG Compandor IC is a highly adaptable, low-noise solution for dynamic range control in audio systems, offering designers and engineers a reliable tool for enhancing audio performance across a diverse array of applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
ECAD model for LV3328PM-TLM-E
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Lowest to $12.3657
ECAD model for SI8244CB-D-IS1
Microchip Technology
IC AUDIO SIGNAL PROCESSOR 64QFN
Lowest to $22.7926
ECAD model for ZL38051LDF1
AKM Semiconductor Inc.
IC SAMPLE RATE CONVERTER 64LQFP / 8ch 216kHz / 24-Bit Asynchronous SRC
Lowest to $700.7004
ECAD model for AK4128AEQ
Texas Instruments
IC AUDIO TRANSCEIVER 48TQFP / Integrated Digital Audio Interface Receiver and Transmitter
Lowest to $17.6414
ECAD model for DIX4192TPFBRQ1
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $16.4211
ECAD model for BD34701KS2
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
ECAD model for BD37542FS-E2
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ECAD model for LC823450XCTBG
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $22.8180
ECAD model for LC823450XDTBG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2261 $67.9393
31+ $4.2883 $132.9373
47+ $4.1551 $195.2897
65+ $4.0205 $261.3325
84+ $3.8873 $326.5332
112+ $3.4850 $390.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention