Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 6 V
Voltage - Input Offset (Max) 2.5mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 9mA
CMRR, PSRR (Typ) 65dB CMRR, 80dB PSRR
Propagation Delay (Max) 13ns
Hysteresis 7mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 072319-LT1719CS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1719CS6#TRMPBF CAD Model

Description

The LT1719CS6#TRMPBF is a high-speed comparator manufactured by Linear Technology, designed to offer fast and reliable performance for a wide range of applications. This precision device is capable of rapid response times with a propagation delay of just 4.5ns, making it an ideal choice for time-critical signal processing tasks.

Key Features

  • Fast Propagation Delay: With a swift 4.5ns propagation delay, the LT1719CS6#TRMPBF is optimized for high-speed applications.
  • Low Power Consumption: Despite its rapid response time, this comparator maintains low power consumption, operating with a supply current of just 2.1mA.
  • Wide Supply Range: The device can be powered by a supply voltage ranging from 2.7V to 7V, offering flexibility in various circuit designs.
  • Rail-to-Rail Output: The LT1719CS6#TRMPBF delivers a rail-to-rail output, which swings within 10mV of the supply rails for wide dynamic range utilization.
  • Internal Hysteresis: Built-in hysteresis ensures clean switching, even with noisy input signals.

Applications

The LT1719CS6#TRMPBF is suited for a variety of applications, including:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggers
  • Pulse and square-wave generators
  • ADC drivers

Package and Quality

The comparator comes in a compact SOT-23 package, designated as CS6, which is ideal for space-constrained applications. The part number suffix 'TRMPBF' indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes, and that it is lead-free (Pb-free), reflecting Linear Technology's commitment to environmental standards.

Conclusion

Overall, the LT1719CS6#TRMPBF high-speed comparator from Linear Technology is a reliable and efficient solution for designers who require precision and speed. With its combination of fast response time, low power consumption, and versatile supply voltage range, this component addresses the critical needs of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0876 $52.4892
40+ $2.5335 $101.3400
62+ $2.4543 $152.1666
85+ $2.3751 $201.8835
109+ $2.2960 $250.2640
146+ $2.0584 $300.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,385 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention