EN
  • EN
  • DE
Part No S3N
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1200V 3A SMC / Diode Standard 1200 V 3A Surface Mount SMC (DO-214AB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 3 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2.5 µs
Current - Reverse Leakage @ Vr 5 µA @ 1200 V
Capacitance @ Vr, F 60pF @ 4V, 1MHz
Mounting Surface Mount
Case / Package DO-214AB, SMC
Supplier Device Package SMC (DO-214AB)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number S3N
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number S3N-ND,2156-S3N-OS,S3NTR,S3NCT,S3NDKR,FAIFSCS3N
Standard Package 3,000
Win Source Part Number 1325148-S3N
Ultra Librarian 3D Model Ultra Librarian S3N CAD Model

Description

ON Semiconductor's S3N Series - Robust Rectifiers

The Product S3N series from ON Semiconductor represents a line of high-performance rectifiers designed for a variety of applications requiring efficient power conversion and control. These devices are engineered to provide a combination of low forward voltage drop and high current capability, making them ideal for use in power supply systems, consumer electronics, and industrial equipment.

Key Features:

  • High Current Capability: The S3N series is capable of handling high surge currents, ensuring stability in applications that experience short-term overloads.
  • Low Forward Voltage Drop: These rectifiers are optimized to have a low forward voltage drop, which minimizes power loss and improves efficiency in the circuit.
  • High Reliability: Built with ON Semiconductor's commitment to quality, the S3N devices offer long-term reliability, reducing maintenance costs and downtime in critical applications.
  • Wide Operating Temperature Range: The series is designed to operate effectively over a broad temperature range, accommodating various environmental conditions.
  • Package Options: Available in multiple package types, the S3N rectifiers provide designers with flexibility in hardware design and layout.

Applications:

The versatility of the S3N series makes them suitable for a wide array of applications, including:

  • Switching power supplies
  • Freewheeling diodes
  • Power inverters
  • Motor controllers
  • Automotive systems

Technical Specifications:

The S3N series boasts impressive technical specifications, featuring a repetitive peak reverse voltage of up to several hundred volts and forward current ratings adequate for most mid-power applications. Detailed datasheets are available to ensure that engineers can match the specific S3N device to their exact requirements.

With ON Semiconductor's proven track record for high-quality electronic components, the S3N series is a reliable choice for engineers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3662 $51.2680
335+ $0.3005 $100.6675
520+ $0.2911 $151.3720
710+ $0.2817 $200.0070
920+ $0.2723 $250.5160
1,230+ $0.2442 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess