EN
  • EN
  • DE

S1ZMMBZ5244BLT1

Part No S1ZMMBZ5244BLT1
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description S1ZMMBZ5244BLT1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 305157-S1ZMMBZ5244BLT1
Ultra Librarian 3D Model Ultra Librarian S1ZMMBZ5244BLT1 CAD Model

Description

ON Semiconductor S1ZMMBZ5244BLT1 Zener Diode

The ON Semiconductor S1ZMMBZ5244BLT1 is a high-quality Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 14V. This component is designed for providing a stable reference voltage in a variety of electronic circuits. It is especially suitable for use in power supplies, voltage regulators, and other applications where precise voltage control is required.

Constructed with ON Semiconductor's rigorous manufacturing standards, the S1ZMMBZ5244BLT1 is a reliable and durable solution for circuit protection. It is designed to absorb voltage spikes and prevent damage to sensitive electronic components by clamping and stabilizing voltage levels within a specific range.

Key Features:

  • Nominal Zener Voltage: 14V with a tolerance of ±5%, providing a precise voltage reference.
  • Power Dissipation: Capable of dissipating up to 500mW of power, ensuring stable operation under varying conditions.
  • Package: Supplied in a small, surface-mount SOD-123 package, making it ideal for compact circuit designs.
  • Operating Temperature Range: Can operate over a wide temperature range from -55°C to +150°C, suitable for harsh environments.
  • Reverse Leakage Current: Exhibits low leakage current, enhancing the overall efficiency of the application.

The S1ZMMBZ5244BLT1 is an excellent choice for designers looking for a Zener diode that combines performance with a small form factor. Its ability to regulate voltage across a broad range of temperatures and conditions makes it a versatile component for a wide array of industrial, commercial, and consumer applications.

With ON Semiconductor's commitment to quality, you can expect this Zener diode to deliver consistent performance and help maintain the integrity of your electronic designs. Whether you're developing power management systems, overvoltage protection circuits, or need a stable reference voltage, the S1ZMMBZ5244BLT1 is a component that won't disappoint.

For detailed specifications and application information, refer to the ON Semiconductor datasheet and design resources. Ensure your designs are well-protected and stable with the S1ZMMBZ5244BLT1 Zener diode, a testament to ON Semiconductor's excellence in circuit protection solutions.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess