Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 100 V 1A Surface Mount SOD-123FA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123W
Case / Package SOD-123FA
Family Name S110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number S110FATR, S110FACT, S110FADKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 892711-S110FA
Ultra Librarian 3D Model Ultra Librarian S110FA CAD Model

Description

ON Semiconductor S110FA Product Overview

The ON Semiconductor S110FA is a state-of-the-art silicon-based power Schottky diode designed to offer superior switching performance and higher reliability for modern electronic applications. This diode is particularly well-suited for use in high-frequency power supplies, converters, and power management systems where efficiency and thermal performance are critical.

Key Features

  • Low Forward Voltage Drop: The S110FA exhibits a low forward voltage drop, which enhances system efficiency by reducing power loss during conduction.
  • High Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications, minimizing switching losses and improving overall performance.
  • Thermal Stability: The S110FA is designed to maintain its performance over a wide temperature range, ensuring reliability in various operating conditions.
  • Low Leakage Current: The leakage current is minimal, which is crucial for power-sensitive applications and contributes to the reduction of standby power consumption.

Applications

The versatility of the S110FA makes it suitable for a broad range of applications, including:

  • DC-DC converters
  • AC-DC power supplies
  • Reverse battery protection circuits
  • Power management devices
  • Free-wheeling diodes in converters and motor control circuits

Technical Specifications

Parameter Value Package DO-214AB (SMC) Peak Repetitive Reverse Voltage (V<sub>RRM) 100 V Average Rectified Forward Current (I<sub>o) 1 A Max Forward Voltage Drop (V<sub>F) @ I<sub>F 0.85 V @ 1 A Operating Temperature Range -55°C to +150°C

The S110FA is a testament to ON Semiconductor's commitment to providing innovative, efficient, and reliable semiconductor solutions. Its superior design ensures that it meets the stringent requirements of modern electronic systems, making it an excellent choice for designers looking to optimize their power circuitry.

You May Also Be Interested in

Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3DBF
Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for HERA806G C0G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2GBF
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Microchip Technology
DIODE GEN PURP 1KV 40A TO247
Lowest to $7.0710
ECAD model for APT40DQ100BG
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
Rohm Semiconductor
DIODE GEN PURPOSE / Diode
Lowest to $0.1112
ECAD model for 1SS355WTE-17

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4432 $50.9680
275+ $0.3637 $100.0175
430+ $0.3523 $151.4890
590+ $0.3410 $201.1900
760+ $0.3296 $250.4960
1,020+ $0.2955 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,572 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention