EN
  • EN
  • DE

STM707AM6E

Part No STM707AM6E
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 5 V supervisor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261491-STM707AM6E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM707AM6E CAD Model

Description

The STM707AM6E is a robust, versatile microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. Designed to meet the needs of a wide range of applications, this MCU combines high performance with low-power consumption and a rich set of integrated features.

Key Features

  • Advanced Core: At the heart of the STM707AM6E is an advanced ARM Cortex-M7 core, capable of reaching speeds of up to 216 MHz. This core provides the computational power necessary for complex tasks and real-time processing, making it suitable for demanding applications.
  • Memory: Equipped with a generous memory architecture, it includes a substantial amount of Flash memory and SRAM, ensuring ample space for application code and data storage.
  • Connectivity: The MCU offers a range of connectivity options, including USB, CAN, and Ethernet, facilitating easy integration into various communication networks.
  • Analog Features: With multiple analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), the STM707AM6E can interface with a wide array of sensors and actuators, making it ideal for control systems and IoT devices.
  • Timers and Controllers: A suite of timers, motor control timers, and PWM controllers allow for precise timing and control operations, essential for applications requiring accurate timing such as industrial automation and motor control.
  • Security: Security features integrated into the MCU provide the ability to implement secure boot, secure firmware updates, and protect sensitive data, ensuring the integrity and confidentiality of applications.
  • Power Efficiency: The STM707AM6E is designed with power efficiency in mind, featuring various power-saving modes that minimize energy consumption during idle times or when lesser performance is required.

Applications

The STM707AM6E is a highly adaptable MCU that can be used across a diverse range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive applications
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices
  • Complex embedded systems

With its robust feature set and high performance, the STM707AM6E from STMicroelectronics is an excellent choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess