EN
  • EN
  • DE

ZXCD1210JB16TC

Part No ZXCD1210JB16TC
Manufacturer Diodes Incorporated
Catalog Audio Special Purpose
Description IC MODULATOR 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Function Modulator
Applications Pre-Amplifier
Number of Channels 1
Interface Analog
Voltage - Supply 12V ~ 18V
Temperature Range - Operating -40°C ~ 70°C (TA)
Specifications Class D
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 413763-ZXCD1210JB16TC
Ultra Librarian 3D Model Ultra Librarian ZXCD1210JB16TC CAD Model

Description

Introducing the ZXCD1210JB16TC from Diodes Incorporated

The ZXCD1210JB16TC is a cutting-edge product from Diodes Incorporated, designed to cater to the demanding needs of modern electronics. This high-performance component is crafted to provide reliable and efficient operation, making it an ideal choice for a wide range of applications.

Featuring advanced semiconductor technology, the ZXCD1210JB16TC is a testament to Diodes Incorporated's commitment to quality and innovation. This product boasts impressive specifications that ensure it stands out in the market. With its robust design, the ZXCD1210JB16TC guarantees longevity and consistent performance, even in the most challenging operating conditions.

Key Features:

  • High Efficiency: The ZXCD1210JB16TC is engineered for optimal power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic circuits.
  • Compact Design: Its small footprint allows for easy integration into various electronic assemblies, making it a versatile solution for space-constrained applications.
  • Durability: Built to withstand harsh environments, the ZXCD1210JB16TC is made from high-quality materials that ensure it can endure extreme temperatures and voltage fluctuations.
  • Performance: This product delivers exceptional electrical characteristics that enhance the overall performance of the systems in which it is used.

The ZXCD1210JB16TC is not just a component; it's a promise of reliability and efficiency from Diodes Incorporated. Its versatile nature makes it suitable for use in various sectors, including consumer electronics, automotive industries, and communication systems. Whether it's for power management, signal processing, or any other critical function, this product is designed to meet and exceed the expectations of engineers and designers.

For those looking to incorporate the ZXCD1210JB16TC into their designs, you can expect a product that offers a blend of performance, durability, and innovation. Diodes Incorporated has once again set the bar high with this exceptional offering, ensuring that your electronic projects are powered by components that are second to none.

Choose the ZXCD1210JB16TC for your next project and experience the difference that comes with a product engineered to perfection.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Texas Instruments
Lowest to $3.8651
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $9.6370
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess