EN
  • EN
  • DE

HIR67-21C/L11/TR8

Part No HIR67-21C/L11/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 850NM 65MA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Everlight Electronics Co Ltd
Packaging Reel
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 65mA
Radiant Intensity (Ie) Min at If 1mW/sr at 20mA
Wavelength 850nm
Voltage - Forward (Vf) 1.45V
Viewing Angle 120°
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 2-SMD, J-Lead
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 710301-HIR67-21C/L11/TR8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HIR67-21C/L11/TR8 CAD Model

Description

The HIR67-21C/L11/TR8 is an infrared (IR) SMD optocoupler from Everlight Electronics Co Ltd.

  • Viewing Angle: 120°
  • Wavelength: 850nm
  • Current Transfer Ratio: 20% @ 10mA
  • Forward Voltage: 1.45V
  • Maximum Forward Current: 65mA
  • Radiant Intensity: 1mW/sr @ 20mA
  • Package: 2-SMD J-lead
  • Operating Temperature Range: -40°C to 100°C
  • Popularity: Low
  • Supply and Demand Status: Balanced
  • MSL Level: 3 (168 hours)
  • Manufacturer Pack Quantity: 1

You May Also Be Interested in

Vishay
EMITTER IR 870NM 100MA SMD
Lowest to $3.2727
Vishay
EMITTER UV 405NM 30MA PLCC
Lowest to $0.6097
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / Infrared Emitter 940nm 450mW/sr Circular Top Mount 2-Pin T-1 3/4 Box
Lowest to $0.0546
Stanley Electric Co
EMITTER IR 940NM 50MA SMD
Lowest to $2.8286
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0520
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA 0805
Lowest to $0.0395
Vishay
EMITTER IR 890NM 100MA RADIAL
Lowest to $0.2851
Vishay
EMITTER IR 940NM 65MA SMD
Lowest to $0.3889
Everlight Electronics Co Ltd
Infrared Emitter 940nm 250mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 65MA SMD
Lowest to $0.0483

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess