Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr onsemi
Package Bulk
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 50mW/sr @ 100mA
Wavelength 880nm
Voltage - Forward (Vf) (Typ) 1.7V
Viewing Angle 18°
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Through Hole
Package / Case Radial, 5mm Dia (T 1 3/4)
Base Product Number QED1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names QED123QT-ND,QED123QT,QED123QT-NDL,QED123-NDR,Q692895
Standard Package 250
Win Source Part Number 973506-QED123
Ultra Librarian 3D Model Ultra Librarian QED123 CAD Model

Description

The QED123 is a high-performance infrared emitting diode developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This compact and efficient emitter is designed for a variety of applications that require reliable and consistent infrared light emission.

Key Features

  • High Reliability: The QED123 is built with quality materials that ensure a long operational life and stable performance, making it ideal for critical applications where component failure is not an option.
  • Peak Wavelength: It operates at a peak wavelength of 940 nm, which is within the infrared spectrum, making it suitable for applications that require invisible light, such as remote control systems and touch-less sensing technologies.
  • Viewing Angle: With a viewing angle of 20 degrees, this IR emitter provides a focused beam of infrared light, ensuring efficient power usage and targeted illumination.
  • High Power Output: The device is designed for high-intensity output, which allows for better performance in distance transmission and detection in sensor systems.
  • Package Type: The QED123 is available in a T-1 3/4 package, which is widely used in the industry and known for its durability and ease of mounting on printed circuit boards.

Applications

The QED123 is versatile and can be used in a multitude of applications, including:

  • Infrared remote control units for audio and video devices
  • Smoke detectors and safety sensors
  • Wireless communication systems
  • IR data transmission
  • Optical switches

Technical Specifications

Parameter Value Package T-1 3/4 Peak Wavelength 940 nm Viewing Angle 20° Forward Voltage Typically 1.2 V Forward Current 100 mA

With its robust design and high efficiency, the QED123 from ON Semiconductor is the ideal choice for designers looking for a reliable IR emitting solution.

You May Also Be Interested in

Stanley Electric Co
LED LAMP
Need more? Email Us
ECAD model for DN1102W-TR
Luminus Devices Inc.
IR MOD SST10 940NM TOP VIEW / Infrared (IR) Emitter 950nm 2.8V 350mA 770mW/sr @ 1A (Typ) 90° 1414 (3535 Metric)
Need more? Email Us
ECAD model for SST-10-IRD-B90H-S940
Vishay
EMITTER IR 940NM 1A 3SMD / Infrared (IR) Emitter 940nm 2.9V 1A 320mW/sr @ 1A 90° 3-SMD, No Lead
Lowest to $23.4587
ECAD model for VSMY99445DS
Vishay
EMITTER IR 890NM 100MA RADIAL
Need more? Email Us
ECAD model for TSSF4500
Marktech Corporate
EMITTER IR 1300NM 100MA RADIAL / Infrared (IR) Emitter 1300nm 0.8V 100mA 12° Radial, Metal Can
Need more? Email Us
ECAD model for MTE1300NN1-WRC
OSRAM Opto Semiconductors Inc.
LUXIGEN LZ1 UV LED EMITTER / Ultraviolet (UV) Emitter 365nm 3.8V 1A 1100mW/sr @ 700mA 64° Die
Lowest to $43.9850
ECAD model for LZ1-00UV0R-0000
Vishay
EMITTER
Need more? Email Us
ECAD model for TSFF5510-CSZ
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA T-1
Need more? Email Us
ECAD model for SFH 4301
Stanley Electric Co
LED IR SMD / Infrared (IR) Emitter 950nm (920nm ~ 980nm) 1.35V 120mA 22.5mW/sr @ 50mA 30° 2-SMD, No Lead
Need more? Email Us
ECAD model for JFN1105H-TR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3877 $50.4010
315+ $0.3181 $100.2015
490+ $0.3082 $151.0180
675+ $0.2982 $201.2850
870+ $0.2883 $250.8210
1,165+ $0.2585 $301.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention