EN
  • EN
  • DE

QEB363YR

Part No QEB363YR
Manufacturer ON Semiconductor
Catalog Infrared, UV, Visible Emitters
Description Subminiature Plastic Infrared Emitting Diode | EMITTER IR 940NM 50MA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer ON Semiconductor
Packaging Reel
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 50mA
Radiant Intensity (Ie) Min at If 8mW/sr at 100mA
Wavelength 940nm
Voltage - Forward (Vf) 1.6V (Maximum)
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 2-SMD, Yoke Bend
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719992-QEB363YR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QEB363YR CAD Model

Description

The QEB363YR is a state-of-the-art infrared emitting diode designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance device is optimized for remote control applications and is a key component in consumer electronics, enabling seamless communication between devices and remote controllers.

Key Features

  • High Reliability: Constructed with the quality assurance that ON Semiconductor is known for, the QEB363YR offers a robust solution for infrared emission.
  • Peak Emission Wavelength: The device has a peak emission wavelength of 940 nm, which is within the standard infrared spectrum for remote control systems and ensures compatibility with a wide range of receivers.
  • Viewing Angle: It features a wide viewing angle, making it an ideal choice for applications where the remote and receiver may not be perfectly aligned.
  • High Radiant Intensity: The QEB363YR emits a strong infrared signal, ensuring reliable communication over distances typical in consumer electronics applications.
  • Energy Efficient: The diode is designed to operate with low power consumption, which prolongs battery life in portable devices and contributes to the overall energy efficiency of the systems it's integrated into.

Applications

The versatility of the QEB363YR allows it to be used across various applications, including but not limited to:

  • Remote controls for TVs, set-top boxes, and air conditioners
  • Wireless communication systems
  • Optical switches
  • Light barriers and touchless sensing technologies

Product Specifications

Parameter Value Package Side View, T-1 3/4 Forward Voltage 1.2V to 1.5V Forward Current 100mA Operating Temperature -25°C to +85°C

The QEB363YR from ON Semiconductor is a reliable and efficient choice for designers and engineers looking to incorporate infrared technology into their products. Its combination of performance, energy efficiency, and broad application scope makes it a versatile component in the field of remote control and wireless communication.

You May Also Be Interested in

Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Lowest to $0.1374
ON Semiconductor
Subminiature Plastic Infrared Emitting Diode | EMITTER IR 940NM 50MA SMD
Lowest to $0.3661
Lite-On Inc.
EMITTER IR 850NM 60MA 1206
Lowest to $0.2169
Lite-On Inc.
IR Emitter and Detector | EMITTER IR 940NM SMD
Lowest to $0.1640
Vishay
EMITTER IR 850NM 100MA SMD
Need more? Email Us
Everlight Electronics Co Ltd
Infrared Emitter 940nm 250mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 65MA SMD
Lowest to $0.0461
Vishay
EMITTER IR 850NM 100MA SMD
Lowest to $0.8895

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2474 $50.7170
495+ $0.2030 $100.4850
765+ $0.1967 $150.4755
1,055+ $0.1904 $200.8720
1,360+ $0.1840 $250.2400
1,820+ $0.1650 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess