EN
  • EN
  • DE

PACVGA100

Part No PACVGA100
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer ON Semiconductor
Win Source Part Number 343867-PACVGA100
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACVGA100 CAD Model

Description

ON Semiconductor PACVGA100 - VGA Port Companion Circuit

The PACVGA100 from ON Semiconductor is a highly integrated VGA port companion circuit designed to provide a comprehensive solution for VGA port protection and filtering. This innovative product is engineered to meet the rigorous demands of modern computer and video applications, ensuring signal integrity and protection against electrostatic discharge (ESD) and other voltage transients.

Key Features:

  • Integrated ESD Protection: The PACVGA100 is equipped with robust ESD protection circuitry, safeguarding the VGA port against electrostatic discharges, thus ensuring the longevity and reliability of the end product.
  • Low-pass Filters: Built-in low-pass filters for each of the RGB channels effectively reduce electromagnetic interference (EMI), which enhances the quality of the video signal for a clearer and more stable display.
  • High Signal Integrity: Designed to maintain high signal integrity, this component ensures that the video signals are transmitted with minimal distortion, providing users with the best possible image quality.
  • Space-saving Design: The compact footprint of the PACVGA100 makes it an ideal choice for space-constrained applications, without compromising on performance and protection.
  • Easy Integration: With its straightforward pin configuration and compatibility with standard VGA connectors, the PACVGA100 can be easily integrated into existing and new designs.

Applications:

  • Desktop and Laptop Computers
  • Monitors and Projectors
  • KVM (Keyboard, Video, Mouse) Switches
  • Video Splitters and Extenders
  • Industrial Displays

The PACVGA100 by ON Semiconductor is a testament to the company's commitment to providing advanced circuit protection and signal conditioning solutions. Its combination of ESD protection, signal filtering, and space efficiency makes it an essential component for any application requiring a VGA interface. By choosing the PACVGA100, designers can ensure their products are not only protected against transient voltage spikes but also deliver a high-quality video experience to the end user.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess