EN
  • EN
  • DE

PACDN004001YA4

Part No PACDN004001YA4
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 343824-PACDN004001YA4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN004001YA4 CAD Model

Description

ON Semiconductor PACDN004001YA4 - Robust ESD Protection Device

The PACDN004001YA4 from ON Semiconductor is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This device is a crucial component for any design requiring robust protection in a compact package.

Key Features:

  • High ESD Protection: The PACDN004001YA4 offers excellent ESD protection, capable of withstanding ESD events exceeding the IEC61000-4-2 Level 4 standard, ensuring the safety of your electronic circuits from static discharges.
  • Low Clamping Voltage: With a low clamping voltage, this device provides superior protection for sensitive circuitry by limiting the voltage spikes during transient conditions.
  • Low Capacitance: It features a low loading capacitance, making it ideal for high-speed data lines without compromising signal integrity.
  • High Surge Capability: The device is capable of handling high surge currents, offering reliable protection against surge-induced damage.
  • Compact SOT-23 Package: The small form factor SOT-23 package enables this ESD protector to be used in space-constrained applications while providing robust protection.

Applications:

The PACDN004001YA4 is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Portable electronics such as smartphones, tablets, and laptops
  • Communication systems including network interfaces and telecom infrastructure
  • Consumer electronics like digital cameras, audio devices, and smart home gadgets
  • Industrial controls and automation systems
  • Medical equipment requiring stringent ESD safeguards

Performance and Quality:

ON Semiconductor is known for its commitment to quality and performance, and the PACDN004001YA4 is no exception. It is manufactured with precision and designed to meet the rigorous demands of modern electronic devices. By integrating this ESD protection device into your design, you can enhance the durability and reliability of your products, ensuring customer satisfaction and reducing the risk of damage from electrostatic events.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess