EN
  • EN
  • DE

CM1234-08DE

Part No CM1234-08DE
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 9VC 16TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 8
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 9V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-WDFN (6x4)
Win Source Part Number 050346-CM1234-08DE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1234-08DE CAD Model

Description

The CM1234-08DE is a cutting-edge ESD protection device from the renowned manufacturer ON Semiconductor. Designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events, this robust component is an essential addition to any circuit dealing with high-speed data lines.

Key Features

  • ESD Protection: The CM1234-08DE offers exceptional protection against ESD, meeting the IEC61000-4-2 standard. It can withstand ESD strikes of ±20kV (air discharge) and ±15kV (contact discharge), ensuring the durability and longevity of your electronic devices.
  • Low Capacitance: With low input capacitance, this device is particularly suitable for high-speed data applications, minimizing signal degradation and ensuring signal integrity.
  • Multi-Line Protection: It features an array of eight channels, providing simultaneous protection for multiple data lines, making it highly efficient for complex circuit designs.
  • Small Package Size: The CM1234-08DE comes in a compact, space-saving package, which is ideal for portable and space-constrained applications.

Applications

The versatility of the CM1234-08DE allows it to be used in a wide range of applications. It is particularly well-suited for:

  • USB 2.0 and 3.0 interfaces
  • HDMI 1.3 and 1.4 ports
  • Digital Visual Interface (DVI) connections
  • Mobile handsets and portable electronics
  • Notebook and desktop computers

Technical Specifications

With a junction temperature range of -40°C to +125°C, the CM1234-08DE is built to perform reliably in a wide range of environmental conditions. It also features low clamping voltage and low dynamic resistance, which are critical for the protection of sensitive circuits against transient voltage spikes.

Quality and Reliability

ON Semiconductor is known for their commitment to quality and the CM1234-08DE is no exception. It is produced in state-of-the-art manufacturing facilities, ensuring high-quality standards and reliability for critical applications.

For engineers and designers looking for robust ESD protection in their high-speed data applications, the CM1234-08DE from ON Semiconductor represents an ideal solution.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess