EN
  • EN
  • DE

LTC2908CTS8-C1#TRMPBF

Part No LTC2908CTS8-C1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPPLY MON 6-IN TSOT23-8 / Processor Supervisor 2.338V/Adj/Adj/Adj/Adj/Adj 6 Active Low/Open Drain 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 2.338V, Adj, Adj, Adj, Adj, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783069-LTC2908CTS8-C1#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2908
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2908CTS8-C1#TRMPBF CAD Model

Description

Linear Technology's LTC2908CTS8-C1#TRMPBF Precision Hex Supply Monitor

The LTC2908CTS8-C1#TRMPBF is a state-of-the-art precision hex supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of complex electronic systems. This advanced monitoring IC is engineered to keep a vigilant eye on multiple supply voltages, a critical function in today's multi-voltage digital systems.

Key Features

  • Monitor Six Supply Voltages: The LTC2908CTS8-C1#TRMPBF can monitor up to six supply voltages simultaneously, making it an excellent choice for systems with multiple power rails.
  • Wide Voltage Range: This device can handle a broad range of voltage thresholds, suitable for various applications from low-voltage digital systems to higher-voltage analog circuits.
  • High Accuracy: Precision is paramount in supply monitoring, and the LTC2908 offers a tight accuracy specification for each monitored voltage, ensuring reliable operation.
  • Adjustable Reset Timeout: It features an adjustable reset timeout period, allowing designers to tailor the system's response time to undervoltage conditions.
  • Low Power Consumption: Designed for efficiency, the LTC2908 consumes minimal power, making it ideal for power-sensitive applications.
  • Compact Package: The device comes in a small, surface-mount TSOT-23 package, which is perfect for space-constrained applications.

Applications

The LTC2908CTS8-C1#TRMPBF is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Multi-voltage systems
  • Computers and servers
  • Telecommunications equipment
  • Industrial systems
  • Portable battery-powered devices

Reliability and Quality

Linear Technology's commitment to high quality and reliability is evident in the LTC2908CTS8-C1#TRMPBF. This product is designed to meet the stringent requirements of complex electronic systems, ensuring that all supply voltages are within their specified ranges for optimal system performance and stability. With its precision monitoring capabilities and robust design, the LTC2908CTS8-C1#TRMPBF is an essential component for any critical system that depends on multiple power sources.

Overall, the LTC2908CTS8-C1#TRMPBF is an excellent choice for designers looking to enhance system reliability through precise voltage monitoring across multiple rails, all within a compact and power-efficient package.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5164 $50.3280
49+ $2.0647 $101.1703
75+ $2.0002 $150.0150
104+ $1.9357 $201.3128
134+ $1.8712 $250.7408
179+ $1.6776 $300.2904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess