The ON Semiconductor NZQA5V6XV5T1G is a robust voltage suppressor diode designed to protect sensitive electronic components from voltage spikes and transients. This device is part of ON Semiconductor's Zener voltage regulators series, offering excellent clamping characteristics and fast response times to transient overvoltage events, making it an ideal choice for high-reliability applications.
Key Features
- Stand-off Voltage: The device has a stand-off voltage of 5.6V, providing a stable working voltage for a variety of circuits.
- Peak Power Dissipation: It can handle a peak pulse power of 225mW, ensuring reliable protection against high energy transients.
- Package: The NZQA5V6XV5T1G comes in a compact SOT-553 package, which is ideal for space-constrained applications.
- Low Leakage: It features low leakage current, minimizing power loss when the device is in standby mode.
- Fast Response Time: The diode offers a fast response time to transient overvoltages, providing immediate protection for sensitive components.
- Operating Temperature Range: The device can operate over a wide temperature range, from -55°C to +150°C, suitable for harsh environments.
Applications
The NZQA5V6XV5T1G is versatile and can be used in a variety of applications, including:
- Portable Devices
- Power Management Systems
- Automotive Electronics
- Industrial Controls
- Consumer Electronics
Quality and Reliability
ON Semiconductor is known for their commitment to quality and reliability, and the NZQA5V6XV5T1G is no exception. It is manufactured to high standards, ensuring that it meets the stringent requirements of industrial and automotive-grade applications. Whether you are designing a new system or looking to enhance the protection in an existing one, the NZQA5V6XV5T1G is a reliable choice that offers peace of mind with its superior performance in voltage suppression.