EN
  • EN
  • DE

NZ9F2V7ST5G

Part No NZ9F2V7ST5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.79V 200MW SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 2.79V
Tolerance ±4%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 100 Ohm
Current - Reverse Leakage @ Vr 20μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 1084249-NZ9F2V7ST5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NZ9F2V7ST5G CAD Model

Description

Introducing the ON Semiconductor NZ9F2V7ST5G Zener Diode

The ON Semiconductor NZ9F2V7ST5G is a high-quality Zener diode designed for providing a reliable voltage reference and excellent voltage regulation capabilities. This component is ideal for a wide range of electronic applications requiring precise voltage control, such as power supplies, voltage regulators, and protection circuits.

Key Features

  • Voltage Regulation: The NZ9F2V7ST5G offers a nominal Zener voltage of 2.7V, making it suitable for low-voltage applications where stability is critical.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, ensuring reliable operation under various conditions.
  • Compact Design: Housed in a small SOD-523 package, the NZ9F2V7ST5G is perfect for space-constrained applications, providing essential functionality without taking up valuable board space.
  • High Reliability: ON Semiconductor's commitment to quality means that the NZ9F2V7ST5G is built to offer excellent reliability, with a robust design that withstands the rigors of everyday use.
  • Low Leakage Current: The Zener diode features a low leakage current, which minimizes power loss and enhances the overall efficiency of the circuit in which it is used.
  • Wide Operating Temperature Range: With an operating temperature range from -55°C to +150°C, this component can perform reliably in a variety of environments, from industrial to consumer applications.

Applications

The NZ9F2V7ST5G is versatile and can be used in numerous electronic circuits. Its main applications include:

  • Voltage reference in analog circuits
  • Surge and overvoltage protection
  • Regulation modules for stable voltage output
  • Backup power supplies to maintain critical operations

ON Semiconductor's NZ9F2V7ST5G Zener diode is a testament to the company's dedication to providing components that enhance performance, durability, and energy efficiency. Whether for commercial products or intricate industrial systems, this Zener diode is an excellent choice for engineers and designers looking to ensure stable voltage in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0960 $58.0800
1,470+ $0.0788 $115.8360
2,270+ $0.0764 $173.4280
3,125+ $0.0739 $230.9375
4,050+ $0.0714 $289.1700
5,420+ $0.0640 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess