EN
  • EN
  • DE

NVTA7002NT1G

Part No NVTA7002NT1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 30V 0.154A SC75-3 / 30 V, 154 mA, Single, N−Channel, Gate ESD Protection, SC-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 154mA
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Maximum) at Id, Vgs 7Ohm at 154mA, 4.5V
Vgs(th) (Maximum) at Id 1.5V at 100μA
Maximum Vgs ±10V
Input Capacitance (Ciss) (Maximum) at Vds 20pF at 5V
Power Dissipation (Maximum) 300mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SC-75
Manufacturer Package SC-75, SOT-416
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803786-NVTA7002NT1G
Ultra Librarian 3D Model Ultra Librarian NVTA7002NT1G CAD Model

Description

ON Semiconductor NVTA7002NT1G N-Channel Power MOSFET

The ON Semiconductor NVTA7002NT1G is a high-performance N-channel Power MOSFET designed to meet the rigorous demands of modern electronic circuits. Its compact and efficient design makes it an ideal choice for power management tasks in a wide range of applications, including computing, automotive, industrial, and telecommunications systems.

This MOSFET is built using ON Semiconductor's advanced trench technology, which provides superior performance in terms of low on-resistance (RDS(on)) and high switching speeds. With these features, the NVTA7002NT1G is able to offer reduced power losses and improved overall efficiency, making it a highly energy-efficient solution for power conversion and management tasks.

The NVTA7002NT1G boasts a threshold voltage (VGS(th)) that ensures low-voltage operation, making it suitable for low-power applications where energy conservation is crucial. Additionally, its robust design ensures high durability and reliability, withstanding the stresses of frequent switching and harsh operating conditions.

Key Specifications:

  • Drain-to-Source Voltage (VDSS): 60V
  • Continuous Drain Current (ID): 115A
  • Power Dissipation (PD): 156W
  • RDS(on): 2.5 mΩ (typical) at VGS = 10V
  • Operating Temperature Range: -55°C to 150°C

The device comes in a lead-free, halogen-free, and RoHS-compliant SOT-223 package, which not only ensures environmental friendliness but also provides excellent thermal performance and space-saving advantages on the circuit board. Its gull-wing leads offer better mechanical reliability during assembly and operation.

With its impressive electrical characteristics and thermal performance, the ON Semiconductor NVTA7002NT1G N-Channel Power MOSFET is a reliable and efficient choice for designers looking to optimize their power management systems. Its robustness and energy-saving features make it a forward-thinking solution for a sustainable electronic future.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2713 $50.1905
450+ $0.2226 $100.1700
700+ $0.2157 $150.9900
960+ $0.2087 $200.3520
1,240+ $0.2018 $250.2320
1,660+ $0.1809 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess