EN
  • EN
  • DE

NVMFS5C612NWFT1G

Part No NVMFS5C612NWFT1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 60V 34A/225A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201950-NVMFS5C612NWFT1G
Manufacturer onsemi
Category Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Rds On (Max) @ Id, Vgs 1.65mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 62 nC @ 10 V
Ultra Librarian 3D Model Ultra Librarian NVMFS5C612NWFT1G CAD Model

Description

The NVMFS5C612NWFT1G is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading force in power management and semiconductor solutions. This high-performance, N-channel MOSFET is designed to meet the rigorous demands of modern electronic circuits, offering a combination of low on-resistance, high switching speed, and robust thermal performance.

Key Features

  • Low On-Resistance (RDS(on)): The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved efficiency in power conversion applications.
  • High Continuous Drain Current (ID): With the capability to handle a high continuous drain current, this MOSFET is ideal for high-power applications that require reliable current handling.
  • Fast Switching Speed: The fast switching characteristics of the NVMFS5C612NWFT1G ensure minimal switching losses and are suitable for high-frequency power switching applications.
  • Enhanced Thermal Performance: The device is encapsulated in a compact, power-efficient package that enhances thermal performance and reliability.
  • Low Gate Charge (Qg): A low gate charge allows for reduced driving power, which is crucial for applications where power conservation is essential.

Applications

The NVMFS5C612NWFT1G is versatile and can be used in a wide array of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Battery management systems
  • Computing and server power supplies
  • Telecommunication equipment

Product Specifications

ON Semiconductor's NVMFS5C612NWFT1G features a 60V drain-to-source voltage (VDSS), making it suitable for intermediate voltage applications. The device is housed in a compact 5x6mm package, which is ideal for space-constrained applications while still delivering the high performance expected from ON Semiconductor products.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NVMFS5C612NWFT1G is manufactured with the highest standards, ensuring reliability and performance consistency for the most demanding electronic systems.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7025 $59.2400
39+ $3.0380 $118.4820
59+ $2.9431 $173.6429
82+ $2.8482 $233.5524
105+ $2.7532 $289.0860
141+ $2.4684 $348.0444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess