EN
  • EN
  • DE

RT9643PQV

Part No RT9643PQV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components
Description 5 Channel ACPI Regulator with Step-Down DC/DC Controller | IC REG CTRLR DDR 5OUT 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Bulk
Status Obsolete
Applications Controller, DDR
Parts Input Voltage (V) 5V
Number of Outputs 5
Voltage - Output 1.2V, (1.8V, 2.5V), 3V, 3.3V, 5V
Temperature Range - Operating -10°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VQFN Exposed Pad
Supplier Device Package 24-VQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 301689-RT9643PQV
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9643PQV CAD Model

Description

The RT9643PQV is an obsolete integrated circuit manufactured by Richtek USA Inc. It is a high-quality electronic component that is widely used in various industries.

  • Number of Outputs: 5
  • Voltage Range: 1.2V, (1.8V, 2.5V), 3V, 3.3V, and 5V
  • Case/Package: 24-VQFN (5x5)
  • Operating Temperature: -10°C to 85°C
  • Supply and Demand: Sufficient

You May Also Be Interested in

ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Maxim Integrated
Need more? Email Us
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Maxim Integrated
Lowest to $2.2869
Maxim Integrated
Lowest to $3.8323

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9302 $63.4416
18+ $6.5073 $117.1314
28+ $6.3040 $176.5120
38+ $6.1007 $231.8266
49+ $5.8974 $288.9726
66+ $5.2876 $348.9816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess