EN
  • EN
  • DE

NVHL020N090SC1

Part No NVHL020N090SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SICFET N-CH 900V 118A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202295-NVHL020N090SC1
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 900 V
Power Dissipation (Max) 503W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Ultra Librarian 3D Model Ultra Librarian NVHL020N090SC1 CAD Model

Description

The NVHL020N090SC1 is a state-of-the-art N-channel MOSFET from ON Semiconductor, designed for high-performance applications that require efficient power management and reliability. This advanced power MOSFET is a part of ON Semiconductor's portfolio of energy-efficient devices, and it is well-suited for a broad range of applications, including but not limited to automotive, industrial, and power supply systems.

Key Features

  • High Current Capacity: With a continuous drain current (ID) of 120 A, the NVHL020N090SC1 can handle significant power, making it ideal for demanding applications.
  • Low On-Resistance (RDS(on)): Featuring an ultra-low on-resistance of just 9 mΩ at VGS = 10 V, this MOSFET ensures minimal power loss and improved efficiency in your circuit designs.
  • High Voltage Rating: The device is rated for a maximum drain-source voltage (VDSS) of 900 V, providing a wide safety margin for applications with high voltage requirements.
  • Fast Switching Speed: The NVHL020N090SC1 boasts a fast switching speed, which helps in reducing switching losses and improving performance in high-frequency operations.
  • Low Gate Charge (Qg): A lower gate charge facilitates faster switching and reduced driving power, contributing to the overall efficiency of the system.
  • Robust Thermal Performance: The MOSFET is designed with an enhanced package that allows for excellent thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

The versatility of the NVHL020N090SC1 makes it suitable for a wide array of applications, including:

  • Electric Vehicle (EV) Inverters
  • DC/DC Converters
  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) Circuits
  • Motor Drives
  • Renewable Energy Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The NVHL020N090SC1 is no exception, as it is designed to meet stringent industry standards for performance and durability. With features that promote energy efficiency and thermal stability, this MOSFET is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7269 $83.4538
4+ $34.2374 $136.9496
6+ $33.1676 $199.0056
8+ $32.0976 $256.7808
10+ $31.0277 $310.2770
13+ $27.8179 $361.6327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess