EN
  • EN
  • DE

NVH4L018N075SC1

Part No NVH4L018N075SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SIC MOS TO247-4L 750V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202006-NVH4L018N075SC1
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Power Dissipation (Max) 500W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian NVH4L018N075SC1 CAD Model

Description

ON Semiconductor NVH4L018N075SC1 MOSFET Overview

The ON Semiconductor NVH4L018N075SC1 is a high-performance, N-channel MOSFET that offers an efficient power management solution for a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of MOSFETs designed to provide low on-resistance, high switching speeds, and minimal power loss, making it an ideal choice for power conversion and management tasks.

Key Features

  • Advanced Technology: Built on ON Semiconductor's advanced silicon technology, the NVH4L018N075SC1 provides excellent thermal performance and reliability.
  • Low On-Resistance (RDS(on)): The device features an extremely low on-resistance of 18 mΩ at VGS = 10 V, which translates into reduced conduction losses and improved overall efficiency.
  • High Continuous Drain Current (ID): It supports a high continuous drain current of 75 A, allowing it to handle high power levels with ease.
  • High Switching Speed: The fast switching capability of the NVH4L018N075SC1 minimizes switching losses and enables high-frequency operation.
  • Robust Thermal Performance: The MOSFET is designed to maintain stability and performance even under high temperature conditions, with a maximum junction temperature of 175°C.

Applications

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Applications
  • High-Efficiency Power Management

Package and Environmental Compliance

The NVH4L018N075SC1 comes in a compact and robust PQFN-8 package, which is designed to minimize the PCB footprint while providing excellent power dissipation. This package is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Conclusion

With its combination of low on-resistance, high current capability, and fast switching speeds, the NVH4L018N075SC1 from ON Semiconductor is a strong candidate for designers looking to optimize power efficiency and performance in their electronic systems. Its robust thermal characteristics and compact package further enhance its appeal for a diverse array of power management applications.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess