EN
  • EN
  • DE

NVD5805NT4G

Part No NVD5805NT4G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 40V 51A DPAK / Power MOSFET 40 V, 51 A, Single N.Channel, DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Last Time Buy
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) at 25°C 51A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 9.5mOhm at 15A, 10V
Vgs(th) (Maximum) at Id 3.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 80nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1725pF at 25V
Power Dissipation (Maximum) 47W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807644-NVD5805NT4G
Ultra Librarian 3D Model Ultra Librarian NVD5805NT4G CAD Model

Description

ON Semiconductor NVD5805NT4G Overview

The NVD5805NT4G is a cutting-edge power MOSFET device from ON Semiconductor, renowned for its high efficiency and thermal performance. Designed to cater to a wide range of applications, this product is an ideal choice for power management tasks in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: The NVD5805NT4G boasts an exceptionally low on-resistance (RDS(on)), which translates into reduced conduction losses and improved overall efficiency in circuits where it is deployed.
  • High Current Handling: This MOSFET is capable of handling continuous drain currents up to 100 A, making it suitable for high-power applications that demand robust current handling capabilities.
  • High Thermal Performance: With an enhanced package design for superior thermal performance, the NVD5805NT4G ensures reliable operation even under high temperature conditions.
  • Low Gate Charge: The device features a low gate charge (QG), which minimizes switching losses and allows for faster switching speeds, crucial for power efficiency in modern electronics.

Applications

The versatility of the NVD5805NT4G makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Automotive systems
  • Solar inverters
  • LED lighting solutions

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality. The NVD5805NT4G is manufactured with adherence to rigorous environmental and quality standards, ensuring reliability and performance:

  • RoHS compliant
  • Pb-Free package
  • Halogen-Free component

Conclusion

The NVD5805NT4G from ON Semiconductor represents a blend of performance, efficiency, and reliability. Its robust design and advanced technical specifications make it a prime choice for engineers and designers looking to enhance the power management systems within their products. Whether it's for consumer electronics or industrial applications, the NVD5805NT4G is engineered to meet the high demands of today's innovative power solutions.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8441 $50.6460
145+ $0.6926 $100.4270
225+ $0.6709 $150.9525
310+ $0.6493 $201.2830
400+ $0.6277 $251.0800
535+ $0.5627 $301.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,869 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess