EN
  • EN
  • DE

NVBG020N090SC1

Part No NVBG020N090SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SICFET N-CH 900V 9.8A/112A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204007-NVBG020N090SC1
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Product Status
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 900 V
Mounting Type Surface Mount
Supplier Device Package D2PAK-7
Ultra Librarian 3D Model Ultra Librarian NVBG020N090SC1 CAD Model

Description

ON Semiconductor NVBG020N090SC1 N-Channel MOSFET

The ON Semiconductor NVBG020N090SC1 is a high-performance N-Channel MOSFET that offers superior efficiency and power density for a wide range of applications. This MOSFET is designed to meet the stringent requirements of modern power conversion systems, providing designers with an optimal solution for their switching applications.

Key Features

  • High Current Capability: With a continuous drain current (ID) of 120 A, this MOSFET can handle high-power applications with ease.
  • Low On-Resistance: The NVBG020N090SC1 boasts an extremely low on-resistance (RDS(on)) of 2 mΩ, which minimizes conduction losses and improves overall efficiency.
  • High Voltage Rating: With a drain-to-source voltage (VDS) of 900 V, it is suitable for high voltage applications, providing reliable performance under demanding conditions.
  • Fast Switching Speed: The device's fast switching capabilities ensure efficient operation at high frequencies, which is crucial for power supplies and converters.
  • Low Gate Charge: A reduced total gate charge (Qg) leads to lower driving losses, making the MOSFET easier to drive and control.
  • Robust Body Diode: The NVBG020N090SC1 includes a rugged body diode with a fast reverse recovery, which is essential for hard-switching applications.

Applications

The NVBG020N090SC1 is ideal for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging stations
  • Solar inverters
  • Switch-mode power supplies (SMPS)

Reliability and Durability

ON Semiconductor's NVBG020N090SC1 is designed to withstand harsh conditions and provide reliable operation over its lifespan. Its robust construction ensures that it can handle high levels of stress both electrically and thermally. The MOSFET's package is engineered for optimal heat dissipation, further enhancing its durability and performance under high-temperature conditions.

Environmental Compliance

Committed to environmental sustainability, ON Semiconductor ensures that the NVBG020N090SC1 complies with RoHS regulations, making it a suitable choice for eco-friendly designs and applications.

With its combination of efficiency, reliability, and performance, the NVBG020N090SC1 from ON Semiconductor stands out as a premier choice for engineers looking to optimize their power conversion systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4632 $96.9264
3+ $39.7647 $119.2941
4+ $38.5221 $154.0884
6+ $37.2794 $223.6764
7+ $36.0368 $252.2576
10+ $32.3088 $323.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 989 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess