EN
  • EN
  • DE

UCC21530QDWKRQ1

Part No UCC21530QDWKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR ISOLATED / Half-Bridge Gate Driver IC CMOS/TTL 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply 3V ~ 18V
Logic Voltage - VIL, VIH 1.2V, 1.6V
Current - Peak Output (Source, Sink) 4A, 6A
Input Type CMOS/TTL
Rise / Fall Time (Typ) 6ns, 7ns
Temperature Range - Operating -40°C ~ 130°C (TJ)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package 14-SOIC
Base Product Number UCC215
Other Names 296-UCC21530QDWKRQ1TR,296-UCC21530QDWKRQ1CT,296-UCC21530QDWKRQ1DKR
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253480-UCC21530QDWKRQ1
Ultra Librarian 3D Model Ultra Librarian UCC21530QDWKRQ1 CAD Model

Description

The UCC21530QDWKRQ1 is a robust, high-performance isolated dual-channel gate driver designed by Texas Instruments specifically for driving power switches such as IGBTs, SiC MOSFETs, and GaN HEMTs. Engineered with state-of-the-art technology, this gate driver is suitable for a wide range of applications including motor control, power supplies, and renewable energy inverters.

Key Features

  • Isolation: The UCC21530QDWKRQ1 offers reinforced isolation of 5.7 kVRMS, ensuring safe signal transmission between the low-voltage and high-voltage domains, and is compliant with UL1577 and VDE V 0884-10 standards.
  • Peak Output Current: Capable of delivering peak output currents of ±4 A, this driver can effectively switch power devices at high speeds, improving system performance and efficiency.
  • Dual-Channel Configuration: With two independent channels, it allows for flexible designs, including the ability to drive two separate switches or a half-bridge configuration.
  • Wide Operating Range: The device operates over a wide supply voltage range from 15 V to 18 V, accommodating various application requirements.
  • Robustness: Features such as UVLO (Under-Voltage Lockout) for both primary and secondary sides, and over-temperature protection, ensure reliable operation under adverse conditions.
  • CMC Immunity: Excellent Common-Mode Transient Immunity (CMTI) of 100 V/ns minimizes the risk of erroneous gate driver outputs in noisy environments.

Applications

The UCC21530QDWKRQ1's versatility makes it an ideal choice for a variety of applications, including but not limited to:

  • Industrial Drives
  • Power Converters/Inverters
  • Switch Mode Power Supplies (SMPS)
  • Renewable Energy Systems
  • Electric Vehicle (EV) Charging
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

With Texas Instruments' commitment to quality, the UCC21530QDWKRQ1 is designed to meet the stringent requirements of automotive applications and is AEC-Q100 qualified. This ensures that the product will perform reliably in the harsh environments typical of automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7253 $52.1542
33+ $3.0567 $100.8711
51+ $2.9612 $151.0212
70+ $2.8656 $200.5920
91+ $2.7701 $252.0791
121+ $2.4836 $300.5156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,525 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess