EN
  • EN
  • DE

NTMF4581NT1G

Part No NTMF4581NT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832940-NTMF4581NT1G
Ultra Librarian 3D Model Ultra Librarian NTMF4581NT1G CAD Model

Description

ON Semiconductor NTMF4581NT1G Overview

The ON Semiconductor NTMF4581NT1G is a high-performance, dual N-channel Power MOSFET designed to deliver efficient power management and switching. This device is tailored for a variety of applications, including power supplies, motor controls, and high-speed switching circuits. Its compact footprint and exceptional electrical characteristics make it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Low On-Resistance: The NTMF4581NT1G boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuits.
  • High Current Rating: With a continuous drain current capability, this MOSFET can handle substantial current loads, making it suitable for high-power applications.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage, ensuring easy drive capability and compatibility with a wide range of drive circuits.
  • Fast Switching Speed: Designed for speed, the NTMF4581NT1G offers fast switching characteristics, reducing transition losses and improving performance in high-frequency applications.
  • Thermal Performance: Excellent thermal management is achieved through its power-efficient design, ensuring reliability even under high operating temperatures.

Applications

  • DC/DC Converters
  • Power Management Systems
  • Motor Control Circuits
  • Load Switching
  • High-Speed Switching Applications

Package and Quality

The NTMF4581NT1G comes in a compact, surface-mount package that is RoHS compliant and Halogen-Free, reflecting ON Semiconductor's commitment to environmental sustainability. The device is manufactured to high-quality standards, ensuring reliability and performance consistency for the most demanding applications.

Conclusion

ON Semiconductor's NTMF4581NT1G dual N-channel Power MOSFET is a versatile and efficient solution for designers looking to enhance power management in their electronic designs. With its low on-resistance, high current rating, and fast switching speeds, it stands out as a top choice for a broad range of applications. Its robust thermal performance and compact package further ensure that it meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess