EN
  • EN
  • DE

AT24CS02-MAHM-T

Part No AT24CS02-MAHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 1MHZ 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 2Kb (256 x 8) I²C 8-UDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-UDFN (2x3)
Family Name AT24CS02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 1611-AT24CS02-MAHM-TDKRINACTIVE, 1611-AT24CS02-MAHM-TTRINACTIVE, 1611-AT24CS02-MAHM-TCTINACTIVE, 1611-AT24CS02-MAHM-TTR-ND, 1611-AT24CS02-MAHM-TCT-ND, 1611-AT24CS02-MAHM-TDKR-ND, AT24CS02-MAHM-TTR, 1611-AT24CS02-MAHM-TTR, AT24CS02-MAHM-TDKR, 1611-AT24CS02-MAHM-TDKR, AT24CS02-MAHM-TCT, 1611-AT24CS02-MAHM-TCT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911816-AT24CS02-MAHM-T
Ultra Librarian 3D Model Ultra Librarian AT24CS02-MAHM-T CAD Model

Description

Microchip Technology's AT24CS02-MAHM-T EEPROM

The AT24CS02-MAHM-T is a high-performance, 2-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for efficient data storage in a wide range of applications. This memory module operates on a voltage range of 1.7V to 5.5V, making it versatile for various low-power and standard operations.

One of the key features of the AT24CS02-MAHM-T is its I²C-compatible (2-wire) serial interface, which facilitates simple integration into existing systems with minimal communication overhead. The device supports a maximum clock frequency of 1 MHz, enabling rapid data transfer rates that are essential for performance-critical applications.

The AT24CS02-MAHM-T comes in an 8-lead UDFN package, which is highly compact and suitable for space-constrained designs. This package is also known for its excellent thermal performance, ensuring reliable operation even under varying environmental conditions.

With a write cycle time of 5 ms (maximum), the device allows for quick data updates, making it ideal for applications that require frequent data modifications. The EEPROM also features a write protect pin, providing hardware data protection and preventing unintended writes that could compromise the integrity of the stored data.

Another significant advantage of the AT24CS02-MAHM-T is its built-in 128-bit serial number that is pre-programmed into the device. This unique serial number can be used for identification purposes, which is particularly useful in applications such as inventory management, device tracking, and access control systems.

Microchip Technology's commitment to quality ensures that the AT24CS02-MAHM-T is a reliable choice for long-term data retention, with a rated data retention period of over 100 years and endurance of one million write cycles. The device is also compliant with the industry-standard JEDEC JC42.4 AA11, which underscores its compatibility and reliability.

In summary, the AT24CS02-MAHM-T from Microchip Technology is a robust and reliable EEPROM solution that offers high performance, a wide voltage range, and a compact form factor, making it an excellent choice for a multitude of data storage applications.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9838 $54.1090
125+ $0.8073 $100.9125
195+ $0.7820 $152.4900
265+ $0.7568 $200.5520
345+ $0.7316 $252.4020
460+ $0.6559 $301.7140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,090 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess