EN
  • EN
  • DE

PF2203-1R2F1

Part No PF2203-1R2F1
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 1.2 OHM 1% 35W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 21 Weeks
Features 1.2 Ohms ±1% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Manufacturer Riedon
Series PF2200
Package Tube
Operating Temperature Range -55°C ~ 155°C
Package TO-220-2
Case / Package TO-220
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.29.0000
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888985-PF2203-1R2F1
Ultra Librarian 3D Model Ultra Librarian PF2203-1R2F1 CAD Model

Description

The Riedon PF2200 series resistor is a through-hole resistor with a power of 35W and a resistance of 1.2 Ohms ±1%.

  • Manufacturer: Riedon
  • Power: 35W
  • Resistance: 1.2 Ohms ±1%
  • Features: Flame proof, pulse withstanding, and safety thin film
  • Package: TO-220-2
  • ECCN: EAR99
  • Quantity per Package: 50
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 21 weeks
  • REACH: Affected
  • HTSUS: 8533.29.0000

You May Also Be Interested in

Yageo
RES 1.2K OHM 5% 1/4W AXIAL
Need more? Email Us
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
Ohmite
RES 1M OHM 10% 2W AXIAL
Lowest to $6.8182
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090
Vishay
SFERNICE FIXED RESISTORS / 7.5 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Need more? Email Us
Yageo
RES 4.7K OHM 5% 1/4W AXIAL
Lowest to $0.0192
Yageo
RES 10K OHM 5% 1/4W AXIAL
Lowest to $0.0081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess