EN
  • EN
  • DE
  • IT

NTMD6P02R2

Part No NTMD6P02R2
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET PWR P-CHAN DUAL 20V 8SOIC / Mosfet Array
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number NTMD6P
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649852-NTMD6P02R2
Ultra Librarian 3D Model Ultra Librarian NTMD6P02R2 CAD Model

Description

The ON Semiconductor NTMD6P02R2 is a high-performance Power MOSFET designed to meet the rigorous demands of modern electronic circuits. This device is part of ON Semiconductor's extensive portfolio of energy-efficient power management components, offering a blend of low on-resistance and high switching speed, making it ideal for a wide range of applications.

Key Features

  • Low R<sub>DS(on): The NTMD6P02R2 boasts an exceptionally low drain-to-source on-resistance, which translates into reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With the ability to handle significant current levels, this MOSFET is suitable for high-power applications, including power supplies, DC-DC converters, and motor control circuits.
  • Power-Saving: The device is designed for power-sensitive applications, offering a reduced gate charge and low total gate charge, which minimizes the power needed to switch the MOSFET on and off.
  • Thermal Management: The NTMD6P02R2 comes in a compact surface-mount package that provides excellent thermal performance, ensuring reliability even under high-temperature operating conditions.

Applications

The versatility of the NTMD6P02R2 makes it suitable for various applications. It is commonly used in:

  • Power Management Systems
  • Automotive Electronics
  • Battery Powered Devices
  • DC/DC Converters
  • Motor Drives and Controllers

Technical Specifications

Below are some of the technical specifications of the NTMD6P02R2:

  • Voltage - Rated: 20V
  • Current Rating: 6.3A
  • Power Dissipation: 2.5W
  • R<sub>DS(on): 58 mΩ at V<sub>GS = 4.5V
  • Package: DFN-8

The NTMD6P02R2 is a testament to ON Semiconductor's commitment to providing innovative, energy-efficient solutions that help reduce the environmental impact of electronic systems. With its robust design and superior performance characteristics, this Power MOSFET is poised to deliver exceptional performance in your next project.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,820 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess