EN
  • EN
  • DE
  • IT

NTJD4105CT2

Part No NTJD4105CT2
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET N/P-CH 20V/8V SOT-363
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 20V, 8V
Current - Continuous Drain (Id) @ 25°C 630mA, 775mA
Rds On (Max) @ Id, Vgs 375mOhm @ 630mA, 4.5V
Vgs(th) (Max) @ Id 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 3nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 46pF @ 20V
Power - Max 270mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number NTJD4105
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 649829-NTJD4105CT2
Ultra Librarian 3D Model Ultra Librarian NTJD4105CT2 CAD Model

Description

The NTJD4105CT2 is a high-performance, dual N-Channel Power MOSFET module crafted by ON Semiconductor, a leading figure in the semiconductor industry. This product is designed to cater to the needs of modern electronic applications where efficiency, reliability, and miniaturization are of paramount importance.

Featuring two independent N-Channel MOSFETs in a compact, surface-mount package, the NTJD4105CT2 is ideal for applications that require space-saving components without sacrificing performance. Each MOSFET in the device is capable of handling a continuous drain current, ensuring that the module can support high-current operations with ease.

The NTJD4105CT2 boasts a low on-resistance, which translates to reduced power losses during operation and enhances overall energy efficiency. This characteristic is particularly beneficial in power management circuits, DC/DC converters, and other power-intensive applications. Additionally, the MOSFET's fast switching speed ensures that it can respond quickly to changes in load conditions, making it suitable for high-frequency applications.

ON Semiconductor has designed the NTJD4105CT2 with robustness in mind. The device is equipped with built-in protection features such as thermal shutdown and current limiting, which safeguard the MOSFET against adverse conditions that might otherwise compromise its performance or longevity. These features make the NTJD4105CT2 a reliable choice for critical applications where failure is not an option.

The NTJD4105CT2 is also characterized by its low threshold voltage, which allows for efficient operation even at lower gate drive voltages. This makes it compatible with a wide range of control circuits and enables its use in low-voltage applications.

In summary, the ON Semiconductor NTJD4105CT2 Dual N-Channel Power MOSFET is a versatile and durable component that offers exceptional performance in a variety of electronic applications. Its combination of power efficiency, fast switching, and protective features, all packaged in a space-saving design, make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Diodes Incorporated
Lowest to $0.6913
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1652 $50.3860
740+ $0.1356 $100.3440
1,145+ $0.1314 $150.4530
1,575+ $0.1271 $200.1825
2,035+ $0.1229 $250.1015
2,725+ $0.1102 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess