EN
  • EN
  • DE

NTHL022N120M3S

Part No NTHL022N120M3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SILICON CARBIDE (SIC) MOSFET ELI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202272-NTHL022N120M3S
Manufacturer onsemi
Category Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian NTHL022N120M3S CAD Model

Description

The ON Semiconductor NTHL022N120M3S is a high-performance, N-channel Power MOSFET designed for efficient power management and conversion in a wide array of applications. This semiconductor device is part of ON Semiconductor's comprehensive portfolio, which is renowned for its reliability and innovation in the field of power electronics.

Key Features

  • High Breakdown Voltage: With a drain-to-source breakdown voltage of 1200V, this MOSFET is suitable for high voltage applications, providing a reliable barrier against unexpected voltage spikes.
  • Low On-Resistance: The device's low RDS(on) minimizes conduction losses, enhancing overall energy efficiency, which is critical for reducing heat and improving system longevity.
  • Fast Switching Speed: Its fast switching capabilities enable high-frequency operation, which is essential for applications such as switch-mode power supplies and DC-DC converters.
  • Robust Thermal Performance: The NTHL022N120M3S is designed to handle high thermal stress, ensuring stable operation even under challenging conditions.

Applications

This MOSFET is ideal for a variety of applications, including:

  • Power supplies for servers, telecom, and industrial use
  • Electric vehicle (EV) charging stations
  • Solar inverters and energy storage systems
  • Motor drives and industrial automation

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the stringent requirements of the power electronics industry. The NTHL022N120M3S MOSFET is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by customers for performance and durability.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the NTHL022N120M3S is manufactured with eco-friendly materials and processes, adhering to industry standards for RoHS compliance and reducing the environmental impact.

Overall, the NTHL022N120M3S from ON Semiconductor is a superior choice for designers looking to optimize power efficiency, reliability, and thermal management in their electronic systems.

You May Also Be Interested in

UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5421 $58.6263
7+ $18.2815 $127.9705
10+ $17.6511 $176.5110
15+ $16.3903 $245.8545
19+ $15.7599 $299.4381
23+ $15.1295 $347.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess