The ON Semiconductor NTD85N02G is a high-performance Power MOSFET designed to meet the rigorous demands of a variety of applications. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient, robust, and reliable power management solutions.
Key Features
- High Current Capability: The NTD85N02G offers an impressive continuous drain current (ID) of 85A, making it suitable for high-power applications.
- Low On-Resistance: With an RDS(on) of just 2.5mΩ, this MOSFET ensures minimal power loss and improved efficiency, which is crucial for power-sensitive designs.
- High Performance: Optimized for fast switching, the device boasts a low gate charge (Qg) and reduced capacitance, which contribute to its high-speed performance.
- Enhanced Durability: Engineered to withstand tough conditions, the NTD85N02G is equipped with robust thermal characteristics, ensuring reliable operation over a wide temperature range.
Applications
The versatility of the NTD85N02G makes it ideal for a broad spectrum of applications, including:
- DC/DC Converters
- Motor Drives
- Power Management Systems
- Automotive Applications
- Switching Regulators
Technical Specifications
| Parameter |
Value |
| VDSS |
24V |
| ID |
85A |
| RDS(on) |
2.5mΩ |
| Qg |
Optimized |
| Package |
TO-252 (DPAK) |
With its robust construction and efficient operation, the ON Semiconductor NTD85N02G Power MOSFET is an excellent choice for designers looking to optimize their power management systems without compromising on performance or reliability.