EN
  • EN
  • DE

NTD40N03-1G

Part No NTD40N03-1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340023-NTD40N03-1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTD40N03-1G CAD Model

Description

ON Semiconductor NTD40N03-1G Power MOSFET

The NTD40N03-1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of a wide range of electronic applications, offering a combination of low on-resistance and high switching speed.

With its optimized design, the NTD40N03-1G is particularly suitable for high-efficiency power management tasks. It is commonly used in DC-DC converters, power supplies, and as a switch in various electronic circuits. This versatile component is a great choice for designers looking to improve the performance and efficiency of their systems.

Key Features:

  • Low On-Resistance: The NTD40N03-1G features a very low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capacity: This MOSFET can handle continuous drain currents up to 40A, making it capable of supporting high-current applications.
  • High Switching Speed: The fast switching capability of the NTD40N03-1G enables efficient operation at high frequencies, which is crucial for reducing energy losses in switching applications.
  • Robust Thermal Performance: Its excellent thermal characteristics ensure reliable operation even under high temperature conditions, extending the life of the product.
  • Logic Level Gate Drive: It can be driven directly from a microcontroller or logic circuit, simplifying the design and reducing component count.

Electrical Specifications:

Parameter Value
VDS (Drain-Source Voltage) 30V
ID (Continuous Drain Current) 40A
RDS(on) (On-Resistance) 8.5 mΩ
Package TO-252 (DPAK)

The NTD40N03-1G is available in a TO-252 (DPAK) package, which is designed for surface-mount technology (SMT) and is known for its small footprint and ease of integration into various circuit designs. Whether you are working on power regulation, motor control, or any other application requiring a high-performance MOSFET, the NTD40N03-1G from ON Semiconductor is an excellent choice that combines reliability, efficiency, and performance.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess