EN
  • EN
  • DE

24CW1280-I/ST

Part No 24CW1280-I/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 128KBIT I2C 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series 24CW
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24CW1280
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371488-24CW1280-I/ST
Ultra Librarian 3D Model Ultra Librarian 24CW1280-I/ST CAD Model

Description

Product Overview: 24CW1280-I/ST

The 24CW1280-I/ST is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by the renowned manufacturer Microchip Technology. This device offers a robust storage solution for applications requiring non-volatile memory storage. With its advanced features and reliable performance, the 24CW1280-I/ST is an ideal choice for a wide range of electronic applications.

Key Features

  • Memory Size: The 24CW1280-I/ST comes with a memory size of 128-Kbit, providing ample space for your data storage needs.
  • Operating Voltage: This EEPROM operates within a voltage range of 2.5V to 5.5V, making it versatile for various circuit designs and ensuring compatibility with both low and high-voltage systems.
  • Interface: It features a standard I²C interface, facilitating easy integration into existing designs and allowing for simple communication with microcontrollers and processors.
  • Temperature Range: Designed for industrial applications, the device operates over an extended temperature range from -40°C to +85°C, ensuring reliability and performance under harsh conditions.
  • Packaging: The 24CW1280-I/ST is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is well-suited for space-constrained applications.
  • Write Cycle Time: It boasts a fast write cycle time, enabling efficient data management and rapid updates to stored information.

Applications

The versatility of the 24CW1280-I/ST makes it suitable for a variety of applications, including but not limited to:

  • Industrial and automotive control systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment

Quality and Support

Microchip Technology is known for its commitment to quality, and the 24CW1280-I/ST is no exception. Customers can expect robust performance and reliability, backed by Microchip's comprehensive technical support and documentation. Whether you're designing a new system or upgrading an existing one, the 24CW1280-I/ST offers the non-volatile memory solution you can trust.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess