EN
  • EN
  • DE

NSVJ3557SA3T1G

Part No NSVJ3557SA3T1G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 15V 50MA SC59-3/CP3 / JFET N-Channel 15 V 50 mA 200 mW Surface Mount SC-59-3/CP3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 15 V
Drain to Source Voltage (Vdss) 15 V
Current - Drain (Idss) @ Vds (Vgs=0) 10 mA @ 5 V
Current Drain (Id) - Max 50 mA
Voltage - Cutoff (VGS off) @ Id 300 mV @ 100 µA
Input Capacitance (Ciss) (Max) @ Vds 10pF @ 5V
Power - Max 200 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SC-59-3/CP3
Base Product Number NSVJ3557
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names NSVJ3557SA3T1GOSDKR,2156-NSVJ3557SA3T1G-OS,NSVJ3557SA3T1G-ND,NSVJ3557SA3T1GOSCT,NSVJ3557SA3T1GOSTR,ONSONSNSVJ3557SA3T1G
Standard Package 3,000
Win Source Part Number 1082821-NSVJ3557SA3T1G
Ultra Librarian 3D Model Ultra Librarian NSVJ3557SA3T1G CAD Model

Description

ON Semiconductor NSVJ3557SA3T1G Overview

The NSVJ3557SA3T1G is a state-of-the-art, high-performance N-Channel Trench MOSFET designed and manufactured by ON Semiconductor. This compact semiconductor device is engineered to provide efficient power management and control in a wide range of electronic applications. Its robust design is tailored for automotive applications, offering both reliability and durability under harsh conditions.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Switching Speed: Thanks to its trench technology, the NSVJ3557SA3T1G boasts high-speed switching capabilities, making it suitable for high-frequency power switching applications.
  • Thermal Performance: The MOSFET is designed with an enhanced thermal profile that ensures reliable operation even at elevated temperatures, a critical factor for automotive and industrial applications.
  • ESD Protection: Electrostatic discharge protection is built into the device, safeguarding it against the damaging effects of ESD events.
  • Automotive Grade: As an AEC-Q101 qualified component, the NSVJ3557SA3T1G meets stringent automotive reliability standards, ensuring performance in the demanding automotive environment.

Applications

The versatility of the NSVJ3557SA3T1G allows it to be used in a broad range of applications, particularly in the automotive sector. It is ideal for use in:

  • Powertrain systems
  • Body control modules
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems

Technical Specifications

The NSVJ3557SA3T1G operates with a drain-source voltage (Vds) of up to 30V, and a continuous drain current (Id) of 8.4A at 25°C. Its power dissipation (Pd) is rated at 1.4W, and it offers a gate-source voltage (Vgs) of ±20V. The device comes in a small, surface-mount SC-70 (SOT-323) package, which is highly suitable for compact PCB layouts.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The NSVJ3557SA3T1G is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances. Additionally, the component is lead-free and halogen-free, contributing to a greener and more sustainable electronic industry.

With its robust design, high efficiency, and compliance with automotive and environmental standards, the NSVJ3557SA3T1G from ON Semiconductor is an excellent choice for designers looking to optimize power management solutions.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
ON Semiconductor
JFET
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5313 $50.4735
230+ $0.4359 $100.2570
360+ $0.4223 $152.0280
490+ $0.4087 $200.2630
635+ $0.3951 $250.8885
850+ $0.3542 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess