AD8362ARUZ: High-Performance 50 Hz to 3.8 GHz 65 dB TruPwr Detector
The AD8362ARUZ is a state-of-the-art RMS (root mean square) RF (radio frequency) detector manufactured by Analog Devices Inc., designed for high precision measurement of RF signals over a wide frequency range from 50 Hz to 3.8 GHz. This product is part of the TruPwr™ series, which is well-regarded for its ability to provide accurate power measurements of both simple and complex waveforms.
Enclosed in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), the AD8362ARUZ is optimized for a variety of demanding applications in communications systems, including base station transceivers, WLAN, WiMAX, and radar systems, as well as general-purpose RF signal measurement and control systems. Its versatility makes it an excellent choice for both commercial and industrial uses.
The AD8362ARUZ offers a dynamic range of 65 dB, which allows for the detection of both very small and large signal strengths without the need for manual range switching. This wide dynamic range, combined with its high accuracy and temperature stability, ensures reliable performance across diverse operating conditions. The device operates with a single supply voltage ranging from 4.75 V to 5.25 V, which simplifies power supply design.
Featuring an innovative rms-responding power detector circuit, the AD8362ARUZ delivers a precise representation of the logarithm of the input signal amplitude within a scaling factor of 25 mV/dB, enabling the direct measurement of signal power. The output is linear-in-dB, which means it provides a voltage that is directly proportional to the decibel scale, thereby simplifying the design of RF power monitoring and control loops.
For designers and engineers looking for a reliable and accurate power detection solution, the AD8362ARUZ by Analog Devices Inc. offers an exceptional balance of performance, versatility, and ease of integration. Its robust design and comprehensive feature set make it an ideal choice for sophisticated RF signal processing applications.
Key Features:
- Frequency range: 50 Hz to 3.8 GHz
- Dynamic range: 65 dB
- Logarithmic scaling: 25 mV/dB
- Single supply voltage: 4.75 V to 5.25 V
- Package: 16-lead TSSOP
- Applications: Base stations, WLAN/WiMAX, radar systems, RF instrumentation