EN
  • EN
  • DE

NS3L500MTTWG

Part No NS3L500MTTWG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC ETH LAN SW 2:1GB 8CH 56-WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Networking
Switch Circuit SPDT
Number of Channels 8
Max On Resistance 7 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 800MHz
Features 10/100/1000 Base-T, LAN, LED
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-WQFN (5x11)
Win Source Part Number 123977-NS3L500MTTWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NS3L500MTTWG CAD Model

Description

The NS3L500MTTWG from ON Semiconductor is a cutting-edge, high-performance triple 2:1 multiplexer/demultiplexer with a wide bandwidth that is perfect for applications requiring high-speed signal routing and switching. Designed with precision and reliability in mind, this product is an ideal solution for advanced communication systems, networking, and signal processing tasks.

Key Features

  • Triple 2:1 Multiplexer/Demultiplexer: This device integrates three separate 2:1 multiplexer/demultiplexer functions, making it highly versatile for various signal switching needs.
  • High Bandwidth: The NS3L500MTTWG offers a wide bandwidth, ensuring minimal signal degradation and supporting high-speed data transmission.
  • Low Crosstalk: Designed to minimize interference, this component ensures that signal integrity is maintained through reduced crosstalk between channels.
  • Low On-Resistance: The device features low on-resistance, which ensures efficient signal transmission with minimal power loss.
  • Single Supply Operation: It operates on a single supply voltage, simplifying power management in system design.

Applications

The NS3L500MTTWG is suited for a wide range of applications that require efficient and reliable signal routing. It is commonly used in:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Signal processing units
  • Audio and video switching systems
  • Telecommunication infrastructure

Product Specifications

Packaged in a compact TSSOP-16 (Thin Shrink Small Outline Package), the NS3L500MTTWG is designed for surface mount technology, allowing for efficient assembly and space-saving board designs. The device operates over a broad temperature range, making it suitable for industrial and commercial environments.

Quality and Reliability

ON Semiconductor is a trusted name in the semiconductor industry, known for its commitment to quality and performance. The NS3L500MTTWG is manufactured to meet high standards, ensuring consistent performance and durability for critical applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0282 $60.8460
70+ $1.6644 $116.5080
110+ $1.6124 $177.3640
150+ $1.5604 $234.0600
195+ $1.5084 $294.1380
260+ $1.3525 $351.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess