EN
  • EN
  • DE
  • IT

MAX24101ELU+T

Part No MAX24101ELU+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX QUAD 15GBPS FCLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Receiver
Number of Drivers/Receivers 0/8
Receiver Hysteresis 200mV
Operating Supply Voltage 2.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 60-TFLGA Exposed Pad, FC
Manufacturer Package 60-FCLGA (4x13)
Win Source Part Number 702647-MAX24101ELU+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX24101
Introduction Date December 12, 2013
Country of Origin Taiwan, Taiwan
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian MAX24101ELU+T CAD Model

Description

Maxim Integrated MAX24101ELU+T - High-Efficiency, Quad-Output LED Driver

The MAX24101ELU+T from Maxim Integrated is a state-of-the-art LED driver designed to cater to the needs of high-performance lighting solutions. This compact, quad-output driver is an ideal choice for powering multiple LEDs with high efficiency and precision. It is commonly used in a variety of applications, including automotive lighting, industrial displays, and backlighting for LCD panels.

The device operates over a wide input voltage range, making it versatile for use in different system configurations. Its integrated current sinks can drive up to four LEDs with currents up to 150mA per channel. The MAX24101ELU+T ensures a consistent and uniform brightness across all connected LEDs, which is critical for applications where light quality and consistency are paramount.

One of the key features of the MAX24101ELU+T is its high efficiency, which not only reduces power consumption but also minimizes the heat generated by the LED driving process. This contributes to the longevity of both the driver and the LEDs it powers. Additionally, the driver incorporates a built-in thermal shutdown feature that protects the device from overheating, further enhancing its reliability and durability.

Flexibility is another hallmark of the MAX24101ELU+T, with programmable dimming capabilities that allow for dynamic control of LED brightness. This feature is particularly useful in creating adaptable lighting environments or conserving power when full brightness is not necessary. The dimming can be controlled via a PWM (Pulse Width Modulation) signal, which gives designers the ability to fine-tune the lighting effects according to the specific requirements of their application.

The compact form factor of the MAX24101ELU+T, available in a 16-pin TQFN package, makes it an excellent choice for space-constrained applications. Its surface-mount design allows for automated assembly processes, facilitating efficient manufacturing and integration into various products.

In summary, the Maxim Integrated MAX24101ELU+T LED driver is a high-efficiency, reliable, and flexible solution for driving multiple LEDs. With its wide input voltage range, programmable dimming, and thermal protection, it stands out as a superior choice for designers looking to enhance their lighting applications with precision and quality.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6458 $63.2916
5+ $25.9667 $129.8335
7+ $25.1547 $176.0829
10+ $24.3439 $243.4390
13+ $23.5320 $305.9160
17+ $21.0972 $358.6524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess