EN
  • EN
  • DE

UCC27322QDRQ1

Part No UCC27322QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 9A SGL HS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4 V to 15 V
Logic Voltage - VIL, VIH 1.1V, 2.7V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115683-UCC27322QDRQ1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UCC27322QDRQ1 CAD Model

Description

Introducing the UCC27322QDRQ1 High-Speed MOSFET Driver from Texas Instruments

The UCC27322QDRQ1 is a robust, high-speed MOSFET driver specifically designed to cater to the demanding requirements of automotive and industrial applications. Manufactured by Texas Instruments, this driver is part of a family of single-channel, high-speed, low-side gate drivers that are capable of delivering the high peak current necessary to drive capacitive loads with exceptional speed and efficiency.

Key Features

  • Peak Output Current: Capable of providing a peak output current of 9A, ensuring rapid charging and discharging of the gate capacitance of MOSFETs, which is critical for high-speed switching applications.
  • Wide Supply Range: The device operates over a wide supply range from 4.5V to 18V, making it versatile for various circuit configurations and ensuring compatibility with a range of control logic levels.
  • High-Speed Operation: It features a fast propagation delay and rise/fall times, enhancing the overall efficiency of power circuits by minimizing transition losses.
  • Thermal Shutdown: Integrated thermal shutdown protection adds an extra layer of safety, safeguarding the device and the system from potential damage due to overheating.
  • Output Configuration: The output drivers feature a dual-in-line configuration that allows for direct interfacing with the gate of a power MOSFET, streamlining the design process.

Automotive and Industrial Applications

With its robust design and high performance, the UCC27322QDRQ1 is ideally suited for a wide range of applications within the automotive sector, including powertrain systems, body control modules, and advanced driver-assistance systems (ADAS). It is also a perfect fit for industrial applications such as motor control, power supplies, and inverters where reliable and efficient power switching is crucial.

Quality and Reliability

As a Q1 device, the UCC27322QDRQ1 meets the stringent quality standards required for automotive applications. It is qualified for use in harsh automotive environments, ensuring reliability and performance under extreme conditions. Texas Instruments' commitment to quality guarantees that this MOSFET driver delivers consistent performance, contributing to the longevity and dependability of the end application.

For detailed specifications, application notes, and support resources, designers and engineers can visit the Texas Instruments website. The UCC27322QDRQ1 is available for order in various package options, including the space-saving 8-pin SOIC package, providing flexibility to meet specific design requirements.

You May Also Be Interested in

Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7415 $52.0885
45+ $2.2494 $101.2230
69+ $2.1791 $150.3579
95+ $2.1088 $200.3360
123+ $2.0385 $250.7355
165+ $1.8277 $301.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess