EN
  • EN
  • DE

NRVUS2MA

Part No NRVUS2MA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GPP 1.5A SMA DO-214AC / Diode Standard 1000 V 1.5A Surface Mount DO-214AC (SMA)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1.7 V @ 1.5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 75 ns
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Capacitance @ Vr, F 30pF @ 4V, 1MHz
Mounting Surface Mount
Case / Package DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NRVUS2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ,488-NRVUS2MATR,NRVUS2MA-ND,488-NRVUS2MADKR,488-NRVUS2MACT
Standard Package 7,500
Win Source Part Number 1325229-NRVUS2MA
Ultra Librarian 3D Model Ultra Librarian NRVUS2MA CAD Model

Description

ON Semiconductor NRVUS2MA - Robust Power Solution for Efficient Energy Management

The NRVUS2MA is a cutting-edge product from ON Semiconductor, designed to cater to the demanding needs of modern power management systems. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for a wide range of electronic applications.

Key Features

  • High Efficiency: The NRVUS2MA operates with high efficiency, which is crucial for reducing heat generation and improving the longevity of the product in various applications.
  • Low Power Losses: Engineered to minimize power losses during operation, this component ensures optimal performance and energy conservation.
  • Robust Design: The device is built to withstand harsh conditions, making it suitable for industrial and automotive environments where reliability is paramount.
  • Versatility: ON Semiconductor's NRVUS2MA is versatile and can be used in a variety of circuit configurations, catering to a broad spectrum of power management tasks.

Applications

The NRVUS2MA from ON Semiconductor finds its place in a multitude of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power inverters
  • Motor control circuits
  • Automotive electronic systems

Product Specifications

ON Semiconductor's NRVUS2MA boasts specifications that ensure it meets the rigorous requirements of today's electronics:

  • Package: The component comes in a user-friendly package that simplifies the integration process into various circuit designs.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability across different operating conditions.
  • Compliance: The NRVUS2MA adheres to industry standards and regulatory compliances, ensuring a product that is both safe and effective for its intended uses.

Conclusion

With its blend of efficiency, durability, and versatility, the NRVUS2MA from ON Semiconductor is an excellent choice for designers and engineers looking to improve their power management systems. This product not only meets the current demands of electronic components but is also a forward-thinking solution that aligns with the future of energy-efficient designs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1793 $58.2725
785+ $0.1471 $115.4735
1,220+ $0.1425 $173.8500
1,680+ $0.1379 $231.6720
2,165+ $0.1334 $288.8110
2,900+ $0.1196 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,135 pieces
In Stock: 60,135 pieces Factory Stock: 22,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess