EN
  • EN
  • DE

NRVUS1FFA

Part No NRVUS1FFA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1A 300V SOD123-2  /  Diode Standard 300 V 1A Surface Mount SOD-123FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 5 µA @ 300 V
Capacitance @ Vr, F 20pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NRVUS1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-NRVUS1FFATR
Standard Package 3,000
Win Source Part Number 1082715-NRVUS1FFA
Ultra Librarian 3D Model Ultra Librarian NRVUS1FFA CAD Model

Description

ON Semiconductor NRVUS1FFA: A Robust Rectifier Solution

The NRVUS1FFA from ON Semiconductor is a high-performance, surface-mount Schottky Barrier Rectifier designed to meet the demanding requirements of modern electronic applications. This rectifier is ideally suited for use in power management tasks, particularly in compact devices where space is at a premium and efficiency is of the utmost importance.

Constructed with ON Semiconductor's state-of-the-art technology, the NRVUS1FFA offers a low forward voltage drop and fast switching capabilities, which are essential for reducing power losses and improving the efficiency of power conversion systems. Its low power loss and high efficiency are crucial for energy-sensitive applications, making it a popular choice among designers of portable and battery-powered devices.

With its robust design, the NRVUS1FFA is capable of withstanding high surge currents, ensuring reliable performance and a long operational life even under challenging conditions. The rectifier is housed in a compact, flat lead SOD-123FL package, which not only saves valuable board space but also provides excellent thermal performance thanks to its power dissipation capabilities.

The NRVUS1FFA boasts a maximum repetitive reverse voltage of 100V and a forward continuous current of 1A, making it a versatile component for a wide range of applications. It is also characterized by its low leakage current, which is beneficial for maintaining the energy efficiency of the overall system when in standby mode.

ON Semiconductor's commitment to environmental sustainability is evident in the NRVUS1FFA, as it is compliant with the RoHS directive, ensuring that no hazardous substances are used in its manufacture. This compliance not only reflects the company's dedication to environmental responsibility but also enables the product to be used in markets where such regulations are strictly enforced.

In summary, the NRVUS1FFA from ON Semiconductor is a reliable, efficient, and space-saving solution for designers looking to enhance the performance of their power management systems. Its advanced features and compliance with environmental standards make it an excellent choice for a wide array of applications in the electronics industry.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess