EN
  • EN
  • DE

SG1626J-883B

Part No SG1626J-883B
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description HALF BRIDGE DRIVER, INVERTING, H  /  Half-Bridge Gate Driver IC Inverting 14-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 22V
Logic Voltage - VIL, VIH 0.7V, 2V
Current - Peak Output (Source, Sink) 3A
Input Type Inverting
Rise / Fall Time (Typ) 30ns, 30ns
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Base Product Number SG1626
Other Names 150-SG1626J-883B
Standard Package 25
Win Source Part Number 1028553-SG1626J-883B
Ultra Librarian 3D Model Ultra Librarian SG1626J-883B CAD Model

Description

Microchip Technology SG1626J-883B Product Overview

The SG1626J-883B is a high-performance, radiation-hardened analog product designed and manufactured by Microchip Technology. This precision device is part of Microchip's extensive range of space-grade components, specifically engineered to meet the stringent requirements of the aerospace industry. The SG1626J-883B is ideal for critical space applications where reliability and durability are of paramount importance.

Key Features

  • Radiation Hardened: The SG1626J-883B is built to withstand the harsh conditions of space, including exposure to high levels of radiation. This ensures that the product maintains its functionality and performance even in extreme environments.
  • High Reliability: As with all Microchip space-grade products, this device has undergone rigorous testing to ensure its reliability. It is designed to meet or exceed the requirements of military standards, making it suitable for the most demanding applications.
  • Temperature Range: This component is capable of operating over a wide temperature range, ensuring consistent performance even under thermal stress.
  • Package Type: The SG1626J-883B is available in a robust package that provides additional protection against mechanical stresses and helps to maintain the integrity of the device over its operational lifespan.

Applications

The SG1626J-883B from Microchip Technology is particularly well-suited for use in satellite systems, space exploration vehicles, and other aerospace applications where electronic components must survive and operate reliably in space conditions. Its radiation-hardened feature makes it an essential component for orbiting spacecraft and interplanetary missions where exposure to cosmic rays and solar flares is a significant concern.

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The SG1626J-883B is backed by Microchip's guarantee of quality, and customers can expect comprehensive technical support for the integration and use of this product in their space applications. Whether you are designing a new satellite or upgrading existing systems, the SG1626J-883B offers the performance and reliability you need to ensure mission success.

For more detailed specifications and ordering information, customers are encouraged to visit the Microchip Technology website or contact their sales representatives. With the SG1626J-883B, you can elevate the performance and reliability of your aerospace systems to new heights.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess