EN
  • EN
  • DE

NRVBS3200T3G-VF01

Part No NRVBS3200T3G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 200V 3A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 200 V 3A Surface Mount SMB
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name NRVBS32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVBS3200T3G-VF01TR, NRVBS3200T3G-VF01DKR, NRVBS3200T3G-VF01CT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929360-NRVBS3200T3G-VF01
Ultra Librarian 3D Model Ultra Librarian NRVBS3200T3G-VF01 CAD Model

Description

ON Semiconductor NRVBS3200T3G-VF01 Overview

The NRVBS3200T3G-VF01 from ON Semiconductor is a robust and efficient Schottky barrier rectifier designed for high-frequency applications. This diode is ideal for use in power management tasks where low forward voltage drop and fast switching are required. The device is housed in a compact, surface-mount package, making it suitable for use in space-constrained applications.

Key Features

  • High Surge Capability: The NRVBS3200T3G-VF01 is capable of withstanding high surge currents, making it suitable for applications that experience transient overvoltages.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures minimal power loss and improved efficiency, which is critical in power-sensitive designs.
  • Fast Switching Speed: The fast switching speed of the NRVBS3200T3G-VF01 minimizes losses during the transition from ON to OFF states, further enhancing the overall efficiency of the system.
  • Power Dissipation: The device features a power dissipation rating that allows it to handle significant levels of power without overheating, ensuring reliable performance under various operating conditions.
  • RoHS Compliant: This product complies with the Restriction of Hazardous Substances (RoHS) directive, which makes it suitable for use in environmentally sensitive applications.

Applications

The NRVBS3200T3G-VF01 is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in power inverters
  • Power factor correction circuits
  • Automotive applications
  • Other power management functions

Product Specifications

Parameter Value
Package Surface-Mount
Maximum Repetitive Reverse Voltage 200V
Average Rectified Forward Current 3A
Non-Repetitive Peak Forward Surge Current 100A
Operating Temperature Range -55°C to +150°C

In summary, the NRVBS3200T3G-VF01 from ON Semiconductor is a high-performance Schottky barrier rectifier that offers efficiency and reliability for a variety of power management applications. Its high surge capability, low forward voltage drop, and fast switching speed make it an excellent choice for designers looking to optimize their power circuits.

You May Also Be Interested in

ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8607 $60.2490
165+ $0.7063 $116.5395
255+ $0.6842 $174.4710
350+ $0.6622 $231.7700
455+ $0.6401 $291.2455
605+ $0.5740 $347.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess