EN
  • EN
  • DE

NM95HS02EM

Part No NM95HS02EM
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC ENCODER 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series HiSec
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Encoder
Applications RF, IR
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number NM95HS0
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 887476-NM95HS02EM
Ultra Librarian 3D Model Ultra Librarian NM95HS02EM CAD Model

Description

The NM95HS02EM from ON Semiconductor is a state-of-the-art integrated circuit designed for high-performance applications requiring efficient power management and reliable operation. This advanced semiconductor device is a testament to ON Semiconductor's commitment to providing innovative solutions to the electronics industry.

Key Features

  • High-Speed Operation: The NM95HS02EM operates at high speeds, making it suitable for demanding applications where rapid data processing is crucial.
  • Low Power Consumption: This product is engineered for energy efficiency, which helps to reduce power costs and extend battery life in portable devices.
  • Durable Construction: Manufactured with robust materials, the NM95HS02EM is designed to withstand harsh operating conditions and maintain functionality.
  • Compact Size: The small form factor of this IC makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined designs.

Applications

The NM95HS02EM is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Power management systems
  • Portable electronic devices
  • Automotive electronics
  • Industrial control units
  • Telecommunication infrastructure

Technical Specifications

ON Semiconductor ensures that the NM95HS02EM meets rigorous industry standards for quality and performance. The technical specifications include:

  • Operating Temperature Range: Specified by the manufacturer, ensuring reliable performance under varying environmental conditions.
  • Package Type: Provided in a highly-integrated, easy-to-mount package that simplifies the design and manufacturing process.
  • Compliance: Meets relevant industry standards for safety and environmental impact, including RoHS compliance.

The NM95HS02EM is a product that reflects ON Semiconductor's expertise in creating components that push the boundaries of technology. With its combination of speed, efficiency, and reliability, this integrated circuit is an excellent choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess