EN
  • EN
  • DE

NLVVHC1GT126DF2G

Part No NLVVHC1GT126DF2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS Automotive 5-Pin SC-88A T/R / IC BUFFER SGL NONINV 3ST SC-88A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 060519-NLVVHC1GT126DF2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NLVVHC1GT126
Introduction Date May 23, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NLVVHC1GT126DF2G CAD Model

Description

ON Semiconductor NLVVHC1GT126DF2G: A High-Performance Single Non-Inverting Buffer

The ON Semiconductor NLVVHC1GT126DF2G is a cutting-edge, single non-inverting buffer designed to meet the requirements of high-speed and low-power applications. This high-performance device is part of ON Semiconductor's advanced Very High-Speed CMOS (VHSC) family, offering a compact and efficient solution for a wide range of digital circuitry.

With its single-bit non-inverting buffer configuration, the NLVVHC1GT126DF2G is tailored for driving heavy loads while maintaining signal integrity. The device operates over a broad voltage range of 2V to 5.5V, making it highly adaptable to various operating conditions and compatible with TTL levels. This flexibility ensures that the buffer can be integrated into systems with different logic levels without any issues.

The NLVVHC1GT126DF2G boasts a robust latch-up performance, adhering to the stringent requirements of the JEDEC standard JESD78, which exceeds 100mA. This feature provides enhanced protection against sudden or prolonged over-current conditions, ensuring the reliability and longevity of the buffer in demanding environments.

ON Semiconductor has equipped this device with a high output drive capability while maintaining low static and dynamic power consumption. This balance of power and performance is critical for battery-operated and power-sensitive applications where efficiency is paramount. Additionally, the NLVVHC1GT126DF2G offers a fast propagation delay, further contributing to its suitability for high-speed operations.

The NLVVHC1GT126DF2G comes in a space-saving SC-88A (SOT-353) package, which is ideal for compact PCB layouts where board space is at a premium. Its small form factor does not compromise its performance, making it an excellent choice for portable electronics, computing devices, and telecommunication systems.

In summary, the ON Semiconductor NLVVHC1GT126DF2G is a versatile and reliable component that provides a perfect blend of speed, power efficiency, and robustness for modern digital applications. Its compatibility with multiple logic levels, combined with its compact packaging, makes it a valuable addition to any electronic system requiring a high-quality non-inverting buffer.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,350 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess