EN
  • EN
  • DE

NLVSV1T34DFT2G

Part No NLVSV1T34DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRNSLTR UNIDIRECTIONAL SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000402-NLVSV1T34DFT2G
Manufacturer onsemi
Category Integrated Circuits (ICs) -Logic -Buffers, Drivers, Receivers, Transceivers
Category Automotive, AEC-Q100
Package Tape & Reel (TR) \Cut Tape (CT)
Voltage - Supply 0.9V ~ 4.5V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number NLVSV1T34
Product Status Active
Ultra Librarian 3D Model Ultra Librarian NLVSV1T34DFT2G CAD Model

Description

The NLVSV1T34DFT2G is a high-performance, single-bit, non-inverting voltage level translator from ON Semiconductor. This device is designed to provide a seamless interface between circuits operating at different voltage levels, making it ideal for multi-voltage systems. It translates signals from a lower voltage to a higher voltage, and vice versa, ensuring compatibility between devices such as microcontrollers, sensors, and other integrated circuits.

The translator operates over a broad voltage range of 1.65V to 5.5V on both the A and B ports, which allows for flexible use in various applications. Its design is optimized for bidirectional level translation between any of the 1.8V, 2.5V, 3.3V, and 5V voltage nodes.

The NLVSV1T34DFT2G comes in an ultra-small, leadless DFN6 package, which is highly space-efficient and suitable for compact designs. The footprint of the package is minimal, which is advantageous for densely populated boards where space is at a premium. Despite its small size, the device offers robust performance and is capable of supporting high-speed signal transmission with minimal propagation delay.

This voltage translator features over-voltage tolerant inputs and outputs up to 5.5V, which provides an additional level of protection for connected devices. It also supports hot insertion, which means that it can be safely connected or disconnected from a live system without the need to power down the system, thereby minimizing downtime and increasing system flexibility.

The NLVSV1T34DFT2G is a versatile tool for system designers looking to bridge the gap between different voltage domains. Its ease of use, combined with ON Semiconductor's commitment to reliability, makes it an excellent choice for a wide range of applications, including mobile phones, personal electronics, and industrial control systems.

For environmentally conscious designs, the NLVSV1T34DFT2G is also compliant with RoHS and Green standards, ensuring that it meets the current requirements for hazardous substance control in electronic components.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9690 $58.1400
150+ $0.7951 $119.2650
225+ $0.7703 $173.3175
310+ $0.7454 $231.0740
405+ $0.7205 $291.8025
540+ $0.6460 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess