EN
  • EN
  • DE

SN74AXC4T774BQBR

Part No SN74AXC4T774BQBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 4/4 16WQFN / Element Bit per Element Output 16-WQFN (2.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AXC
Package Tape & Reel
Voltage - Supply 0.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (2.5x3.5)
Base Product Number 74AXC4T774
Other Names 296-SN74AXC4T774BQBRDKR,296-SN74AXC4T774BQBRCT,296-SN74AXC4T774BQBRTR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259694-SN74AXC4T774BQBR
Ultra Librarian 3D Model Ultra Librarian SN74AXC4T774BQBR CAD Model

Description

Product Overview: SN74AXC4T774BQBR

The SN74AXC4T774BQBR is a state-of-the-art, low-voltage quadruple bidirectional voltage-level translator from Texas Instruments. Designed with the latest technology, this device provides an efficient solution for voltage-level translation between different logic levels, ranging from 0.65 V to 3.6 V on the A side and 1.2 V to 3.6 V on the B side. Its wide range of voltage compatibility makes it perfect for multi-voltage systems and interfacing between incompatible IOs, ensuring seamless communication in complex electronics.

This voltage-level translator features four bidirectional channels, which allow for simultaneous and independent voltage translation. Each channel can pass data from the A port to the B port and vice versa, depending on the direction of the data flow, which is determined by the direction-control (DIR) input. The SN74AXC4T774BQBR is equipped with auto-direction sensing, which further simplifies the interfacing of bidirectional buses and reduces the need for external components.

The device comes in a compact DSBGA package, optimized for reduced space on the PCB, making it an ideal choice for space-constrained applications. The SN74AXC4T774BQBR operates at a low power consumption level, minimizing the power requirements of the system it is integrated into. It also supports partial-power-down (PPD) mode, which reduces power consumption when the translator is not in use.

With its robust design, the SN74AXC4T774BQBR ensures data integrity with its 8-kV HBM ESD protection, thus safeguarding the device from electrostatic discharges and enhancing system reliability. The device's operational temperature range is from –40°C to 85°C, allowing it to function reliably in a variety of environmental conditions.

Overall, the SN74AXC4T774BQBR from Texas Instruments is an excellent choice for designers looking for a flexible, high-performance voltage-level translator for applications such as mobile phones, tablets, and other portable devices, where interfacing between different voltage domains is necessary.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5733 $51.5970
215+ $0.4704 $101.1360
330+ $0.4557 $150.3810
455+ $0.4410 $200.6550
590+ $0.4263 $251.5170
785+ $0.3822 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 90 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess