EN
  • EN
  • DE
  • IT

NLVHC4851ADTR2G

Part No NLVHC4851ADTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 Automotive 16-Pin TSSOP T/R / IC MUX/DEMUX 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 400 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Channel Capacitance(CS off, CD off) 40pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 045280-NLVHC4851ADTR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NLVHC4851A
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NLVHC4851ADTR2G CAD Model

Description

ON Semiconductor NLVHC4851ADTR2G Product Description

The NLVHC4851ADTR2G is a high-performance, advanced dual analog multiplexer/demultiplexer manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the high-speed CMOS logic family and offers a compact, flexible solution for routing analog or digital signals in a variety of applications.

Constructed with silicon gate CMOS technology, the NLVHC4851ADTR2G ensures low power consumption while maintaining high speed. It operates over a broad voltage range from 2.0V to 5.5V, making it versatile for interfacing with both 3.3V and 5V systems. This feature is particularly beneficial in mixed-voltage environments, ensuring compatibility and simplifying system design.

The NLVHC4851ADTR2G boasts two independent 4:1 multiplexer/demultiplexer circuits, each with its own 2-bit binary control input. This allows the device to route signals from four different sources to a single output or vice versa, providing excellent routing flexibility. Furthermore, the device's low on-resistance and crosstalk between switches enhance signal integrity, making it an ideal choice for multiplexing and demultiplexing applications.

For protection and reliability, the NLVHC4851ADTR2G includes over-voltage tolerance on the input and output pins, safeguarding the device against static discharge and transient excess voltage. This feature is crucial for applications where signal integrity and component longevity are paramount.

The NLVHC4851ADTR2G comes in a TSSOP-16 package, which is well-suited for space-constrained applications. Its small footprint and surface-mount design facilitate efficient use of board space, while also allowing for automated assembly processes, which can lead to reduced manufacturing costs and time.

Applications for this versatile component extend across various sectors, including telecommunications, data acquisition systems, test equipment, and consumer electronics. The NLVHC4851ADTR2G's robust design and flexible functionality make it an excellent choice for designers looking for a reliable multiplexer/demultiplexer to enhance their electronic systems.

In summary, the NLVHC4851ADTR2G from ON Semiconductor is a powerful, efficient, and versatile component that provides an optimal solution for signal routing in a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3476 $66.0440
455+ $0.2853 $129.8115
705+ $0.2763 $194.7915
970+ $0.2675 $259.4750
1,255+ $0.2586 $324.5430
1,675+ $0.2318 $388.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess