ON Semiconductor NLV74VHC244DTR2G Octal Buffer/Line Driver
The NLV74VHC244DTR2G is a high-performance, octal buffer and line driver designed to interface with 3.3V and 5V systems. Manufactured by ON Semiconductor, this integrated circuit is part of their VHC (Very High-Speed CMOS) family, which is renowned for combining the speed of bipolar Schottky TTL with the low power consumption of CMOS technology.
This device features eight non-inverting buffers and line drivers with 3-state outputs, which makes it an ideal choice for driving bus lines or buffering memory address registers. The 3-state control gate is a common feature, allowing the output to be placed in a high impedance state, thereby not interfering with other drivers on the bus.
Key Features:
- Advanced CMOS Technology: Offers high speed operation while maintaining CMOS low power dissipation.
- Power-Off High Impedance Inputs and Outputs: Supports live insertion and withdrawal (partial power-down mode).
- Non-Inverting Buffers: Provides true data outputs from true data inputs.
- 3-State Outputs: Direct bus connection when used in system applications.
- High Noise Immunity: NIV = VNIH = VNIL = 28% VCC (minimum).
- Power Down Protection: Provided on all inputs and outputs.
- Lead-Free, Halogen-Free and RoHS Compliant: Environmentally friendly with reduced hazardous substances.
- Package: Supplied in a TSSOP−20 package, which is designed for improved PCB layout and thinner profile.
Applications:
The NLV74VHC244DTR2G is versatile and can be used in a wide array of applications. It is particularly useful in situations where high drive and low static power consumption are required. Typical applications include:
- Bus Interface Buffer
- Memory Address Driver
- Data Transmission Lines
- Control Systems
- Microprocessor or Microcontroller Extension
With its robust design and compatibility with mixed-voltage systems, the NLV74VHC244DTR2G is a reliable component for ensuring signal integrity in digital applications. ON Semiconductor's commitment to quality and performance makes this octal buffer/line driver a smart choice for designers looking to enhance their system designs with efficient, high-speed data handling capabilities.