EN
  • EN
  • DE

NLU1GT04MUTCG

Part No NLU1GT04MUTCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1.2x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series MiniGate™
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3V ~ 0.8V
Logic Level - High 1.2V ~ 2V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-UDFN (1.2x1)
Package / Case 6-UFDFN
Base Product Number NLU1GT04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NLU1GT04MUTCGOSTR,ONSONSNLU1GT04MUTCG,2156-NLU1GT04MUTCG-OS,NLU1GT04MUTCGOSCT,NLU1GT04MUTCGOSDKR
Standard Package 3,000
Win Source Part Number 1014173-NLU1GT04MUTCG
Ultra Librarian 3D Model Ultra Librarian NLU1GT04MUTCG CAD Model

Description

The ON Semiconductor NLU1GT04MUTCG is a high-performance, single-gate inverter designed for optimal efficiency and integration in a wide range of applications. Part of the TinyLogic UHS (Ultra High-Speed) series, this inverter is fabricated with advanced silicon gate CMOS technology to achieve operating speeds similar to LSTTL, with the low power consumption of standard CMOS integrated circuits.

Key Features

  • High-Speed Operation: The NLU1GT04MUTCG is capable of operating at high speeds, which makes it suitable for fast signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this inverter maintains a low power profile, conserving energy in sensitive electronic devices.
  • Space-Saving Design: Housed in a micro-miniature, thin-shrink small outline package (µTSSOP), it is ideal for space-constrained applications.
  • Wide Operating Voltage Range: It can operate over a broad voltage range from 1.65V to 5.5V, accommodating various levels of signal and power requirements.
  • High Noise Immunity: The NLU1GT04MUTCG exhibits high noise immunity, ensuring stable operation even in electrically noisy environments.
  • Lead-Free and RoHS Compliant: This product is lead-free and complies with the RoHS directive, making it environmentally friendly and suitable for use in all regions with strict environmental standards.

Applications

The versatility of the ON Semiconductor NLU1GT04MUTCG allows it to be used in a variety of applications, including:

  • Servers
  • Personal Computers
  • Networking Equipment
  • Portable Devices
  • Signal Processing
  • Logic Level Translation
  • Any application requiring high-speed CMOS operation

Product Summary

The ON Semiconductor NLU1GT04MUTCG is a testament to the company's commitment to providing advanced semiconductor solutions. Its high-speed operation, low power consumption, and compact form factor make it an excellent choice for designers looking to optimize their electronic systems. Whether it's for consumer electronics, industrial applications, or communication infrastructure, this TinyLogic UHS inverter is engineered to deliver reliable performance in a miniature package.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess